Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.98
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | Max.: 0.12 A |
I/O Isolation Voltage (Viso) | 5,000 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | GE 1 Form B |
Type | GE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 1.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 25.2 ohm |
On Resistance (Maximum) (Ron) | 50 ohm |
Off State Leakage Current (Maximum) (ILeak) | 10μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.3 ms |
Turn On Time (Maximum) | 3 ms |
Turn Off Time (Typical) | 0.3 ms |
Turn Off Time (Maximum) | 1.5 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 320 V |
Contact Arrangement | 1 Form B |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 120mA |
Junction temperature (Tj) | 125°C |
AQV Photomos Series 0.12 A 400 V 50 Ohm 1 Channel Solid State Relay -DIP-6 | Future Electronics |
Ssr, Photo Mosfet, 400V, 120Ma | Newark Electronics |
Relay SSR 3mA 1.5V DC-IN 120mA 400V AC/DC-OUT 6-Pin DIP Through Hole Tube | Avnet America |
PhotoMOSPhotoMOS GE 1 Form B (DIP6-pin type) | Panasonic Electronic Components AQV414EH | RS Americas |
MOSFET RELAY, SPST-NC, 0.12A, 400V, THT | element14 |
PHOTOMOS RELAY 400V PCB | TTI Europe |
Where can I find additional details, specifications and documents for a AQV414EH?
Additional datasheets, footprints and schematics for AQV414EH are listed on our Part Details page. You can also find images and similar parts to AQV414EH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV414EH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV414EH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV414EH fall under?
The AQV414EH is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GE 1 Form B (DIP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV414EH when available in the PhotoMOS GE 1 Form B (DIP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV414EH you can contact the distributor directly for product support, shipping queries etc.
Is the AQV414EH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV414EH have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQV414EH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV414EH often in real-time on the comparison pages.
What if I can't find stock of AQV414EH?
You can fill out our help required form which you can use to request a quote for AQV414EH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.