Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.77
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | 0.12 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | GE 1 Form B |
Type | GE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C -40 to +185°F |
Ambient Temperature: Storage (Tstg) | -40 to +100°C -40 to +212°F |
LED Operate Current (Typical) | 1.45 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.3 mA |
LED Turn Off Current (Typical) | 1.4 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 26 ohm |
On Resistance (Maximum) (Ron) | 50 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.7 ms |
Turn Off Time (Typical) | 0.1 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Contact Arrangement | 1 Form B |
External Dimensions | |
Recommended Mounting Pad (Top View) |
Ssr Mosfet, Spst-Nc, 120Ma, 400 Ua, 400V | Newark Electronics |
AQV Photomos Series 0.12 A 400 V 50 Ohm SMT 1 Channel Solid State Relay -DIP-6 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 0.12A 400V AC/DC-OUT 6-Pin PDIP SMD Tube | Avnet America |
PhotoMOSPhotoMOS GE 1 Form B (DIP6-pin type) | Panasonic Electronic Components AQV414EA | RS Americas |
MOSFET RELAY, SPST-NC, 0.12A, 400V, SMD | element14 |
PHOTOMOS RELAY 400V SMD | TTI Europe |
Where can I find additional details, specifications and documents for a AQV414EA?
Additional datasheets, footprints and schematics for AQV414EA are listed on our Part Details page. You can also find images and similar parts to AQV414EA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV414EA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV414EA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV414EA fall under?
The AQV414EA is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GE 1 Form B (DIP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV414EA when available in the PhotoMOS GE 1 Form B (DIP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV414EA you can contact the distributor directly for product support, shipping queries etc.
Is the AQV414EA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV414EA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQV414EA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV414EA often in real-time on the comparison pages.
What if I can't find stock of AQV414EA?
You can fill out our help required form which you can use to request a quote for AQV414EA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.