Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.33
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.99
|
466
in stock
|
Buy Now | |
Newark Electronics
from US$2.78
|
-
|
Buy Now | |
Future Electronics
from US$2.81
|
-
|
Buy Now | |
Avnet America
from US$3.07
|
-
|
Buy Now | |
RS Americas
from US$4.18
|
-
|
Buy Now | |
element14
from US$3.55
|
-
|
Buy Now | |
TTI Europe
from US$3.32
|
-
|
Buy Now |
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | 0.12 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | GE 1 Form B |
Type | GE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C -40 to +185°F |
Ambient Temperature: Storage (Tstg) | -40 to +100°C -40 to +212°F |
LED Operate Current (Typical) | 1.45 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.3 mA |
LED Turn Off Current (Typical) | 1.4 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 26 ohm |
On Resistance (Maximum) (Ron) | 50 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.7 ms |
Turn Off Time (Typical) | 0.1 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Contact Arrangement | 1 Form B |
External Dimensions | |
PC Board Pattern (Bottom View) |
Ssr, Photo Mosfet, 400V, 120Ma | Newark Electronics |
AQV Photomos Series 0.12 A 400 V 50 Ohm 1 Channel Solid State Relay -DIP-6 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 120mA 400V AC/DC-OUT 6-Pin DIP Through Hole Tube | Avnet America |
PhotoMOSPhotoMOS GE 1 Form B (DIP6-pin type) | Panasonic Electronic Components AQV414E | RS Americas |
MOSFET RELAY, SPST-NC, 0.12A, 400V, THT | element14 |
PHOTOMOS RELAY 400V 0.12A 1NC | TTI Europe |
Where can I find additional details, specifications and documents for a AQV414E?
Additional datasheets, footprints and schematics for AQV414E are listed on our Part Details page. You can also find images and similar parts to AQV414E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV414E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV414E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV414E fall under?
The AQV414E is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GE 1 Form B (DIP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV414E when available in the PhotoMOS GE 1 Form B (DIP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV414E you can contact the distributor directly for product support, shipping queries etc.
Is the AQV414E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV414E have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AQV414E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV414E often in real-time on the comparison pages.
What if I can't find stock of AQV414E?
You can fill out our help required form which you can use to request a quote for AQV414E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.