Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.81
|
No stock
|
Buy Now | |
CoreStaff
from US$4.16
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$3.10
|
-
|
Buy Now | |
Future Electronics
from US$3.04
|
-
|
Buy Now | |
Avnet America
from US$1.66
|
-
|
Buy Now | |
RS Americas
from US$4.66
|
-
|
Buy Now | |
element14
from US$4.10
|
-
|
Buy Now | |
TTI Europe
from US$3.45
|
-
|
Buy Now |
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | Max.: 0.12 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | GU 1 Form B |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.95 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 26 ohm |
On Resistance (Maximum) (Ron) | 50 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.47 ms |
Turn On Time (Maximum) | 1 ms |
Turn Off Time (Typical) | 0.28 ms |
Turn Off Time (Maximum) | 1 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 320 V |
Contact Arrangement | 1 Form B |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 120 mA |
Junction temperature (Tj) | 125°C |
Ssr, Photo Mosfet, 400V, 120Ma | Newark Electronics |
AQV Photomos Series 0.12 A 400 V 50 Ohm SMT 1 Channel Solid State Relay -DIP-6 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 120mA 400V AC/DC-OUT 6-Pin DIP Surface Mount T/R | Avnet America |
PhotoMOSPhotoMOS GU 1 Form B (6-pin type) | Panasonic Electronic Components AQV414A | RS Americas |
MOSFET RELAY, SPST-NC, 0.12A, 400V, SMD | element14 |
PHOTOMOS RELAY 400V 0.12A | TTI Europe |
Where can I find additional details, specifications and documents for a AQV414A?
Additional datasheets, footprints and schematics for AQV414A are listed on our Part Details page. You can also find images and similar parts to AQV414A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV414A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV414A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV414A fall under?
The AQV414A is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU 1 Form B (6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV414A when available in the PhotoMOS GU 1 Form B (6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV414A you can contact the distributor directly for product support, shipping queries etc.
Is the AQV414A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV414A have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AQV414A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV414A often in real-time on the comparison pages.
What if I can't find stock of AQV414A?
You can fill out our help required form which you can use to request a quote for AQV414A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.