Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.43
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 350 V |
Continuous Load Current (IL) | Max.: 0.13 A |
I/O Isolation Voltage (Viso) | 5,000 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | GE 1 Form B |
Type | GE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.4 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 1.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 18 ohm |
On Resistance (Maximum) (Ron) | 35 ohm |
Off State Leakage Current (Maximum) (ILeak) | 10μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.5 ms |
Turn On Time (Maximum) | 3 ms |
Turn Off Time (Typical) | 0.3 ms |
Turn Off Time (Maximum) | 1.5 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 280 V |
Contact Arrangement | 1 Form B |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 130mA |
Junction temperature (Tj) | 125°C |
AQV Photomos Series 0.13 A 350 V 35 Ohm SMT 1 Channel Solid State Relay - DIP-6 | Future Electronics |
Mosfet Relay, Spst-Nc, 0.13A, 350V, Smd Rohs Compliant: Yes |Panasonic AQV410EHA | Newark Electronics |
Relay SSR 3mA 1.5V DC-IN 130mA 350V AC/DC-OUT 6-Pin DIP Surface Mount Tube | Avnet America |
PhotoMOSPhotoMOS GE 1 Form B (DIP6-pin type) | Panasonic Electronic Components AQV410EHA | RS Americas |
PHOTOMOS SIGNAL RELAY 350V SMD | TTI Europe |
MOSFET RELAY, SPST-NC, 0.13A, 350V, SMD | Farnell |
Where can I find additional details, specifications and documents for a AQV410EHA?
Additional datasheets, footprints and schematics for AQV410EHA are listed on our Part Details page. You can also find images and similar parts to AQV410EHA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV410EHA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV410EHA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV410EHA fall under?
The AQV410EHA is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS GE 1 Form B (DIP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV410EHA when available in the PhotoMOS GE 1 Form B (DIP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV410EHA you can contact the distributor directly for product support, shipping queries etc.
Is the AQV410EHA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV410EHA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQV410EHA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV410EHA often in real-time on the comparison pages.
What if I can't find stock of AQV410EHA?
You can fill out our help required form which you can use to request a quote for AQV410EHA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.