Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.54
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 350 V |
Continuous Load Current (IL) | Max.: 0.13 A |
I/O Isolation Voltage (Viso) | 5,000 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | GE 1 Form B |
Type | GE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.4 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 1.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 18 ohm |
On Resistance (Maximum) (Ron) | 35 ohm |
Off State Leakage Current (Maximum) (ILeak) | 10μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.5 ms |
Turn On Time (Maximum) | 3 ms |
Turn Off Time (Typical) | 0.3 ms |
Turn Off Time (Maximum) | 1.5 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 280 V |
Contact Arrangement | 1 Form B |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 130mA |
Junction temperature (Tj) | 125°C |
Ssr Mosfet, Spst-Nc, 130Ma, 3Ma, 350V | Newark Electronics |
AQV Photomos Series 0.13 A 350 V 35 Ohm 1 Channel Solid State Relay - DIP-6 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 130mA 350V AC/DC-OUT 6-Pin DIP Through Hole Tube | Avnet America |
Relay | RS Americas |
MOSFET RELAY, SPST-NC, 0.13A, 350V, THT | element14 |
PHOTOMOS SIGNAL RELAY 350V PCB | TTI Europe |
Where can I find additional details, specifications and documents for a AQV410EH?
Additional datasheets, footprints and schematics for AQV410EH are listed on our Part Details page. You can also find images and similar parts to AQV410EH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV410EH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV410EH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV410EH fall under?
The AQV410EH is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GE 1 Form B (DIP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV410EH when available in the PhotoMOS GE 1 Form B (DIP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV410EH you can contact the distributor directly for product support, shipping queries etc.
Is the AQV410EH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV410EH have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQV410EH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV410EH often in real-time on the comparison pages.
What if I can't find stock of AQV410EH?
You can fill out our help required form which you can use to request a quote for AQV410EH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.