Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.10
Contact Configuration | SPST-NO |
---|---|
Load Current | 30mA |
Relay Terminals | SMD |
Load Voltage Max | 1kV |
On State Resistance Max | 200ohm |
Isolation Voltage | 5kV |
Forward Current If | 900µA |
RoHS Compliant | Yes |
Ssr Mosfet, Spst-No, 30Ma, 900 Ua, 1Kv | Newark Electronics |
AQV Series 0.12 A 400 V 50 Ohm SMT 1 Channel Solid State Relay - DIP-6 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 30mA 1000V AC/DC-OUT 6-Pin DIP Surface Mount Tube | Avnet America |
PhotoMOSNon-standard | Panasonic Electronic Components AQV259HA | RS Americas |
PHOTOMOS RELAY 1KV 0.03A 1NO S | TTI Europe |
MOSFET RELAY, SPST-NO, 0.03A, 1KV, SMD | Farnell |
Where can I find additional details, specifications and documents for a AQV259HA?
Additional datasheets, footprints and schematics for AQV259HA are listed on our Part Details page. You can also find images and similar parts to AQV259HA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV259HA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV259HA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV259HA fall under?
The AQV259HA is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to AQV259HA when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV259HA you can contact the distributor directly for product support, shipping queries etc.
Is the AQV259HA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AQV259HA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQV259HA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV259HA often in real-time on the comparison pages.
What if I can't find stock of AQV259HA?
You can fill out our help required form which you can use to request a quote for AQV259HA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.