Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.59
|
183
in stock
|
Buy Now | |
Future Electronics
from US$5.33
|
1,000
in stock
|
Buy Now | |
element14
from US$5.30
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$4.79
|
183
in stock
|
Buy Now | |
Avnet America
from US$4.57
|
-
|
Buy Now | |
RS Americas
from US$6.22
|
-
|
Buy Now | |
TTI Europe
from US$4.48
|
-
|
Buy Now |
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 1000 V |
Continuous Load Current (IL) | Max.: 0.03 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tape and reel packing style (Z) |
Product Name | HE 1 Form A |
Type | HE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.09 A |
Power Dissipation (Pout) | 360 mW |
Total Power Dissipation (Pt) | 410 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 85 ohm |
On Resistance (Maximum) (Ron) | 200 ohm |
Off State Leakage Current (Maximum) (ILeak) | 10μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.6 ms |
Turn On Time (Maximum) | 1 ms |
Turn Off Time (Typical) | 0.04 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 1.3 pF |
I/O Capacitance (Maximum) (Ciso) | 3 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 800 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 30 mA |
Junction temperature (Tj) | 125°C |
AQV Series 0.03 A 1000 V 200 Ohm SMT 1 Channel Solid State Relay - DIP-6 | Future Electronics |
MOSFET RELAY, SPST-NO, 0.03A, 1KV, DIP | element14 |
Mosfet Relay, Spst-No, 0.03A, 1Kv, Smd | Newark Electronics |
Relay SSR 50mA 1.5V DC-IN 0.03A 1000V AC/DC-OUT 6-Pin PDIP SMD T/R | Avnet America |
PhotoMOSPhotoMOS HE 1 Form A | Panasonic Electronic Components AQV259AZ | RS Americas |
PHOTOMOS RELAY 1KV 30MA 1NC SM | TTI Europe |
Where can I find additional details, specifications and documents for a AQV259AZ?
Additional datasheets, footprints and schematics for AQV259AZ are listed on our Part Details page. You can also find images and similar parts to AQV259AZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV259AZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV259AZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV259AZ fall under?
The AQV259AZ is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS HE 1 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQV259AZ when available in the PhotoMOS HE 1 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV259AZ you can contact the distributor directly for product support, shipping queries etc.
Is the AQV259AZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV259AZ have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for AQV259AZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV259AZ often in real-time on the comparison pages.
What if I can't find stock of AQV259AZ?
You can fill out our help required form which you can use to request a quote for AQV259AZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.