AQV258HAX Relays by Panasonic

SOLID STATE RELAY, SPST-NO 20mA 1A 1.5KV

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.04

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$5.12
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.04
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Configuration SPST-NO
Load Current 20mA
Relay Terminals SMD
Load Voltage Max 1.5kV
On State Resistance Max 500ohm
Isolation Voltage 5kV
Forward Current If 1A
RoHS Compliant Yes

Alternative Descriptions

AQV Series 20 mA 1500 V 500 Ohm SPST Solid State Relay Surface Mount - DIP-6 | Future Electronics
PHOTOMOS SIGNAL 1,5KV SMD | TTI Europe
Solid State Relay, Spst-No 20Ma 1A 1.5Kv | Newark Electronics
Relay SSR 50mA 1.5V DC-IN AC/DC-OUT 6-Pin DIP | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AQV258HAX?

Additional datasheets, footprints and schematics for AQV258HAX are listed on our Part Details page. You can also find images and similar parts to AQV258HAX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AQV258HAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV258HAX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AQV258HAX fall under?

The AQV258HAX is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.

Can I view similar or alternative parts?

You can view similar parts to AQV258HAX when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AQV258HAX you can contact the distributor directly for product support, shipping queries etc.

Is the AQV258HAX RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AQV258HAX have stock available?

Authorised distributors including Future Electronics, TTI Europe, Newark Electronics and Avnet Abacus have stock available or on a lead time for AQV258HAX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AQV258HAX often in real-time on the comparison pages.

What if I can't find stock of AQV258HAX?

You can fill out our help required form which you can use to request a quote for AQV258HAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay