Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.66
|
1
in stock
|
Buy Now | |
element14
from US$5.00
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$4.60
|
14
in stock
|
Buy Now | |
Future Electronics
from US$6.21
|
-
|
Buy Now | |
Avnet America
from US$4.40
|
-
|
Buy Now | |
RS Americas
from US$5.98
|
-
|
Buy Now | |
TTI Europe
from US$4.30
|
-
|
Buy Now |
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 1500 V |
Continuous Load Current (IL) | Max.: 0.02 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tape and reel packing style (Z) |
Product Name | HE 1 Form A |
Type | HE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.06 A |
Power Dissipation (Pout) | 360 mW |
Total Power Dissipation (Pt) | 410 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 345 ohm |
On Resistance (Maximum) (Ron) | 500 ohm |
Off State Leakage Current (Maximum) (ILeak) | 10μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.35 ms |
Turn On Time (Maximum) | 1 ms |
Turn Off Time (Typical) | 0.04 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 1.3 pF |
I/O Capacitance (Maximum) (Ciso) | 3 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 1200 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 20 mA |
Junction temperature (Tj) | 125°C |
PHOTOMOS RELAY, 1.5kV, 20mA | element14 |
Photomos Relay, 1.5Kv, 20Ma | Newark Electronics |
MOSFET RELAY, SPST-NO, 0.02A, 1.5KV, SMD | Farnell |
AQV Series 20 mA 1500 V 500 Ohm SPST Solid State Relay Surface Mount - DIP-6 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 0.02A 1500V AC/DC-OUT 6-Pin PDIP SMD T/R | Avnet America |
PhotoMOSPhotoMOS HE 1 Form A | Panasonic Electronic Components AQV258AZ | RS Americas |
PHOTOMOS RELAY 1.5KV 0.02A 1NO | TTI Europe |
Where can I find additional details, specifications and documents for a AQV258AZ?
Additional datasheets, footprints and schematics for AQV258AZ are listed on our Part Details page. You can also find images and similar parts to AQV258AZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV258AZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV258AZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV258AZ fall under?
The AQV258AZ is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS HE 1 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQV258AZ when available in the PhotoMOS HE 1 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV258AZ you can contact the distributor directly for product support, shipping queries etc.
Is the AQV258AZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV258AZ have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet America have stock available or on a lead time for AQV258AZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV258AZ often in real-time on the comparison pages.
What if I can't find stock of AQV258AZ?
You can fill out our help required form which you can use to request a quote for AQV258AZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.