Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.53
|
No stock
|
Buy Now | |
RS
from US$10.13
|
129
in stock
|
Buy Now | |
Newark Electronics
from US$5.23
|
-
|
Buy Now | |
Future Electronics
from US$6.75
|
-
|
Buy Now | |
Avnet America
from US$6.08
|
-
|
Buy Now | |
RS Americas
from US$9.50
|
-
|
Buy Now | |
element14
from US$7.67
|
-
|
Buy Now | |
TTI Europe
from US$7.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Package | SOP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 100 V |
Continuous Load Current (IL) | Max.: 2.2 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | HE SOP 1 Form A High Capacity |
Type | HE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 6.6 A |
Power Dissipation (Pout) | 450 mW |
Total Power Dissipation (Pt) | 500 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.5 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.2 mA |
LED Turn Off Current (Typical) | 0.4 mA |
LED Dropout Voltage (Typical) (VF) | 1.32 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.07 ohm |
On Resistance (Maximum) (Ron) | 0.12 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.8 ms |
Turn On Time (Maximum) | 5 ms |
Turn Off Time (Typical) | 0.15 ms |
Turn Off Time (Maximum) | 0.5 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Maximum Switching Frequency | 2.5 cps |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 80 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 2.2 A |
Junction temperature (Tj) | 125°C |
PhotoMOS-Signal-Relay, 1-Form-A, 100V/2, | RS |
Mosfet Relay, Spst-No, 100V, 2.2A, Smd | Newark Electronics |
PhotoMOS SOP 6PIN 2.2A 100V Relay | Future Electronics |
MATAQV255G3S | Avnet America |
PhotoMOSPhotoMOS HE SOP 1 Form A High Capacity | Panasonic Electronic Components AQV255G3S | RS Americas |
PHOTOMOS RELAY 100V 2.2A 1NO | TTI Europe |
MOSFET RELAY, SPST-NO, 2.2A, 100V, SMD | Farnell |
Where can I find additional details, specifications and documents for a AQV255G3S?
Additional datasheets, footprints and schematics for AQV255G3S are listed on our Part Details page. You can also find images and similar parts to AQV255G3S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV255G3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV255G3S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV255G3S fall under?
The AQV255G3S is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS HE SOP 1 Form A High Capacity.
Can I view similar or alternative parts?
You can view similar parts to AQV255G3S when available in the PhotoMOS HE SOP 1 Form A High Capacity range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV255G3S you can contact the distributor directly for product support, shipping queries etc.
Is the AQV255G3S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV255G3S have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AQV255G3S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV255G3S often in real-time on the comparison pages.
What if I can't find stock of AQV255G3S?
You can fill out our help required form which you can use to request a quote for AQV255G3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.