Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.23
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$4.02
|
49
in stock
|
Buy Now | |
element14
from US$4.44
|
49
in stock
|
Buy Now | |
Future Electronics
from US$4.15
|
19
in stock
|
Buy Now | |
Avnet America
from US$3.91
|
-
|
Buy Now | |
RS Americas
from US$5.32
|
-
|
Buy Now | |
TTI Europe
from US$4.23
|
-
|
Buy Now |
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 250 V |
Continuous Load Current (IL) | Max.: 0.2 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | HE 1 Form A |
Type | HE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.6 A |
Power Dissipation (Pout) | 360 mW |
Total Power Dissipation (Pt) | 410 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 5.5 ohm |
On Resistance (Maximum) (Ron) | 8 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.8 ms |
Turn On Time (Maximum) | 2 ms |
Turn Off Time (Typical) | 0.06 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 1.3 pF |
I/O Capacitance (Maximum) (Ciso) | 3 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 200 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 200 mA |
Junction temperature (Tj) | 125°C |
Mosfet Relay, Spst-No, 0.2A, 250V, Smd Rohs Compliant: Yes |Panasonic AQV253A | Newark Electronics |
MOSFET RELAY, SPST-NO, 0.2A, 250V, SMD | element14 |
AQV Photomos Series 0.2 A 250 V 8 Ohm SMT 1 Channel Solid State Relay - DIP-6 | Future Electronics |
P MOS HE 1A | Avnet America |
PhotoMOSPhotoMOS HE 1 Form A | Panasonic Electronic Components AQV253A | RS Americas |
PHOTOMOS SIGNAL RELAY 250V SMD | TTI Europe |
Where can I find additional details, specifications and documents for a AQV253A?
Additional datasheets, footprints and schematics for AQV253A are listed on our Part Details page. You can also find images and similar parts to AQV253A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV253A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV253A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV253A fall under?
The AQV253A is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS HE 1 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQV253A when available in the PhotoMOS HE 1 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV253A you can contact the distributor directly for product support, shipping queries etc.
Is the AQV253A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV253A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for AQV253A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV253A often in real-time on the comparison pages.
What if I can't find stock of AQV253A?
You can fill out our help required form which you can use to request a quote for AQV253A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.