Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 3.5A |
Relay Terminals | SMD |
Load Voltage Max | 60V |
On State Resistance Max | 0.06ohm |
Isolation Voltage | 1.5kV |
Forward Current If | 50mA |
Mosfet Relay, Spst-No, 0.05A, 1.5Kv, Smd | Newark Electronics |
AQV252G3 Series SPST 3.5 A 60 V Surface Mount PhotoMOS Solid State Relay - SMD-6 | Future Electronics |
Relay SSR 30mA 1.5V DC-IN 3.5A 60V AC/DC-OUT 6-Pin DIP SMD Tube | Avnet America |
PhotoMOSPhotoMOS HE 1 Form A High Capacity | Panasonic Electronic Components AQV252G3A | RS Americas |
MOSFET RELAY, SPST-NO, 3.5A, 60V, SMD | element14 |
Where can I find additional details, specifications and documents for a AQV252G3A?
Additional datasheets, footprints and schematics for AQV252G3A are listed on our Part Details page. You can also find images and similar parts to AQV252G3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV252G3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV252G3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV252G3A fall under?
The AQV252G3A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AQV252G3A when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV252G3A you can contact the distributor directly for product support, shipping queries etc.
Is the AQV252G3A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV252G3A have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQV252G3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV252G3A often in real-time on the comparison pages.
What if I can't find stock of AQV252G3A?
You can fill out our help required form which you can use to request a quote for AQV252G3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.