Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.00
|
622
in stock
|
Buy Now | |
TTI Europe
from US$3.08
|
14,750
in stock
|
Buy Now | |
Newark Electronics
from US$4.50
|
1,650
in stock
|
Buy Now | |
element14
from US$5.56
|
1,650
in stock
|
Buy Now | |
Future Electronics
from US$6.09
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$2.87
|
905
in stock
|
Buy Now | |
RS Americas
from US$4.29
|
430
in stock
|
Buy Now | |
CoreStaff
from US$4.97
|
117
in stock
|
Buy Now | |
Conrad
from US$10.07
|
63
in stock
|
Buy Now | |
Distrelec
from US$6.41
|
59
in stock
|
Buy Now | |
Avnet America
from US$3.91
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.91
|
50
in stock
|
Buy Now | |
Farnell
from US$4.70
|
-
|
Buy Now |
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 2.5 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | HE 1 Form A High Capacity |
Type | HE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 6.0 A |
Power Dissipation (Pout) | 600 mW |
Total Power Dissipation (Pt) | 650 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.5 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.2 mA |
LED Turn Off Current (Typical) | 0.45 mA |
LED Dropout Voltage (Typical) (VF) | 1.14 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.08 ohm |
On Resistance (Maximum) (Ron) | 0.12 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.1 ms |
Turn On Time (Maximum) | 5.0 ms |
Turn Off Time (Typical) | 0.25 ms |
Turn Off Time (Maximum) | 0.5 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 2.5 A |
Junction temperature (Tj) | 125°C |
PHOTOMOS RELAY 60V 2.5A 6P | TTI Europe |
Photomos Relay, 60V, 2.5A | Newark Electronics |
PHOTOMOS RELAY, 60V, 2.5A | element14 |
AQV Photomos Series 2.5 A 60 V 0.12 Ohm SMT 1 Channel Solid State Relay - DIP-6 | Future Electronics |
MOSFET Phote Rel. 1,5kV 60V 2,5A DIP6 | Schukat Electronic |
PhotoMOS DIP 6pin relay,SPNO 60V 2.5A | RS |
Relay, 1 A, PhotoMOS, PCB, 0.346 in. L x 0.252 in. W x 0.154 in. H, -40 C | Panasonic Electronic Components AQV252G | RS Americas |
A channel PhotoMOS relays in standard DIL-housing Short-circuit proof design. Low resistance and high switching capacity. Application: high-speed test systems, instrumentation, safety and medical technology, input and output modules, industrial technology | Conrad |
Panasonic PhotoMOS Relay PhotoMOS AQV, DIP-6, 1NO, 60V, 2.5A | Distrelec |
Relay SSR 50mA 1.5V DC-IN 2.5A 60V AC/DC-OUT 6-Pin PDIP Tube | Avnet America |
Relay: solid state | Transfer Multisort Elektronik |
RELAY, MOSFET, SPST-NO, 2.5A, 60V, TH | Farnell |
Where can I find additional details, specifications and documents for a AQV252G?
Additional datasheets, footprints and schematics for AQV252G are listed on our Part Details page. You can also find images and similar parts to AQV252G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV252G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV252G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV252G fall under?
The AQV252G is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS HE 1 Form A High Capacity (DIP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV252G when available in the PhotoMOS HE 1 Form A High Capacity (DIP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV252G you can contact the distributor directly for product support, shipping queries etc.
Is the AQV252G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV252G have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Future Electronics and Schukat Electronic have stock available or on a lead time for AQV252G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV252G often in real-time on the comparison pages.
What if I can't find stock of AQV252G?
You can fill out our help required form which you can use to request a quote for AQV252G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.