Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.93
|
232
in stock
|
Buy Now | |
Future Electronics
from US$3.36
|
65
in stock
|
Buy Now | |
Schukat Electronic
from US$6.43
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$3.76
|
38
in stock
|
Buy Now | |
element14
from US$4.47
|
38
in stock
|
Buy Now | |
Farnell
from US$4.19
|
38
in stock
|
Buy Now | |
CoreStaff
from US$4.82
|
30
in stock
|
Buy Now | |
Avnet America
from US$3.91
|
-
|
Buy Now | |
RS Americas
from US$3.95
|
-
|
Buy Now | |
TTI Europe
from US$3.81
|
-
|
Buy Now | |
Relay Specialties
from US$3.33
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 400mA |
Relay Terminals | Through Hole |
Load Voltage Max | 60V |
On State Resistance Max | 1.4ohm |
Isolation Voltage | 1.5kV |
Forward Current If | 900µA |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Category | UL Recognised |
Control Current Max | 3mA |
Control Current Typ | 0.9mA |
Control Current Voltage | 1.25V |
Control Voltage DC Max | 1.5V |
External Depth | 6.4mm |
External Length / Height | 3.9mm |
External Width | 8.8mm |
I/O Capacitance | 3pF |
Insulation Resistance | 1000Mohm |
Leakage Current | 1µA |
Load Current RMS Max | 400mA |
Load Voltage DC Max | 60V |
Load Voltage Range | 60V |
No. of Pins | 6Pins |
RMS Load Voltage Max | 60V |
Termination Method | Through Hole |
Turn Off Time | 0.07ms |
Turn On Time | 1.4ms |
PhotoMOS 6DIP relay, 60Vac/dc 0.4A | RS |
AQV Photomos Series 0.4 A 60 V 1.4 Ohm 1 Channel Solid State Relay - DIP-6 | Future Electronics |
MOSFET Phote Rel. 1,5kV 60V 0,4A DIP6 | Schukat Electronic |
Mosfet Relay, 60 V, 400 Ma, 1.4 Ohm, Spst-No Rohs Compliant: Yes |Panasonic AQV252 | Newark Electronics |
RELAY, PHOTOMOS, SPST-NO | element14 |
MOSFET Relay, 60 V, 400 mA, 1.4 ohm, SPST-NO | Avnet America |
Panasonic AQV252 DC Input MOSFET Output Optocoupler, Through Hole, 6-Pin DIP | Panasonic Electronic Components AQV252 | RS Americas |
PHOTOMOS RELAY 60V 0,4A 1NO SM | TTI Europe |
PANASONIC EW/AROMAT PHOTOMOS ( | Relay Specialties |
Where can I find additional details, specifications and documents for a AQV252?
Additional datasheets, footprints and schematics for AQV252 are listed on our Part Details page. You can also find images and similar parts to AQV252 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV252 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV252 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV252 fall under?
The AQV252 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AQV252 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV252 you can contact the distributor directly for product support, shipping queries etc.
Is the AQV252 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV252 have stock available?
Authorised distributors including RS, Future Electronics, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for AQV252.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV252 often in real-time on the comparison pages.
What if I can't find stock of AQV252?
You can fill out our help required form which you can use to request a quote for AQV252 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.