Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 40 V |
Continuous Load Current (IL) | Max.: 0.5 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tape and reel packing style (X) |
Product Name | HE 1 Form A |
Type | HE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 1.8 A |
Power Dissipation (Pout) | 360 mW |
Total Power Dissipation (Pt) | 410 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.6 ohm |
On Resistance (Maximum) (Ron) | 1 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1ÎĽA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.7 ms |
Turn On Time (Maximum) | 3 ms |
Turn Off Time (Typical) | 0.07 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 1.3 pF |
I/O Capacitance (Maximum) (Ciso) | 3 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 32 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 500 mA |
Junction temperature (Tj) | 125°C |
Solid State Relay, Spst-No, 500Ma 1A 40V | Newark Electronics |
AQV Photomos Series 0.5 A 40 V 1 Ohm SMT 1 Channel Solid State Relay - DIP-6 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 0.5A 40V AC/DC-OUT 6-Pin PDIP SMD T/R | Avnet America |
PhotoMOSPhotoMOS HE 1 Form A | Panasonic Electronic Components AQV251AX | RS Americas |
PHOTOMOS RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a AQV251AX?
Additional datasheets, footprints and schematics for AQV251AX are listed on our Part Details page. You can also find images and similar parts to AQV251AX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV251AX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV251AX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV251AX fall under?
The AQV251AX is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS HE 1 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQV251AX when available in the PhotoMOS HE 1 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV251AX you can contact the distributor directly for product support, shipping queries etc.
Is the AQV251AX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV251AX have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for AQV251AX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV251AX often in real-time on the comparison pages.
What if I can't find stock of AQV251AX?
You can fill out our help required form which you can use to request a quote for AQV251AX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.