Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.00
|
15
in stock
|
Buy Now | |
Relay Specialties
from US$2.62
|
325
in stock
|
Buy Now | |
Newark Electronics
from US$3.20
|
145
in stock
|
Buy Now | |
element14
from US$3.56
|
145
in stock
|
Buy Now | |
Farnell
from US$3.38
|
145
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.75
|
100
in stock
|
Buy Now | |
Future Electronics
from US$3.20
|
-
|
Buy Now | |
Avnet America
from US$3.07
|
-
|
Buy Now | |
RS Americas
from US$3.13
|
-
|
Buy Now | |
TTI Europe
from US$3.23
|
-
|
Buy Now |
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | Max.: 0.12 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | GU 1 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.79 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 30 ohm |
On Resistance (Maximum) (Ron) | 50 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.21 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.05 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 320 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 120 mA |
Junction temperature (Tj) | 125°C |
PANASONIC EW/AROMAT PHOTOMOS ( | Relay Specialties |
Mosfet Relay120Ma | Newark Electronics |
Contact Configuration:SPST-NO | element14 |
MOSFET RELAY120MA | Farnell |
Relay: solid state | Transfer Multisort Elektronik |
PhotoMOS Relay DIP | RS |
AQV Photomos Series 0.12 A 400 V 50 Ohm 1 Channel Solid State Relay - DIP-6 | Future Electronics |
MOSFET Relay, 400 V, 120 mA, 50 ohm, SPST-NO | Avnet America |
Relay, Photo MOS, 120 mA (Output), Load, 400 V (Output), Load, Tube (Style) | Panasonic Electronic Components AQV214 | RS Americas |
PHOTOMOS RELAY 400V PCB | TTI Europe |
Where can I find additional details, specifications and documents for a AQV214?
Additional datasheets, footprints and schematics for AQV214 are listed on our Part Details page. You can also find images and similar parts to AQV214 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV214 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV214 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV214 fall under?
The AQV214 is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU 1 Form A (DIP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV214 when available in the PhotoMOS GU 1 Form A (DIP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV214 you can contact the distributor directly for product support, shipping queries etc.
Is the AQV214 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV214 have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for AQV214.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV214 often in real-time on the comparison pages.
What if I can't find stock of AQV214?
You can fill out our help required form which you can use to request a quote for AQV214 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.