Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.13
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 350 V |
Continuous Load Current (IL) | Max.: 0.13 A |
I/O Isolation Voltage (Viso) | 5,000 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | GE 1 Form A |
Type | GE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.4 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.6 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 1.5 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 23 ohm |
On Resistance (Maximum) (Ron) | 35 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.7 ms |
Turn Off Time (Typical) | 0.05 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Contact Arrangement | 1 Form A |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Turn On Time (Maximum) | 2.0 ms |
Turn Off Time (Maximum) | 1.0 ms |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 280 V |
Load current | 130 mA |
Junction temperature (Tj) | 125°C |
AQV Photomos Series 130 mA 350 V 35 Ohm SMT 1 Channel Solid State Relay - DIP-6 | Future Electronics |
Ssr, Photo Mosfet, 350V, 130Ma | Newark Electronics |
Relay SSR 50mA 1.5V DC-IN 0.17A 350V AC/DC-OUT 6-Pin PDIP SMD Tube | Avnet America |
Relay, 130 mA (Output Load), 360 V (Output Load), Tube, 3 V (LED), Surface | Panasonic Electronic Components AQV210EHA | RS Americas |
MOSFET RELAY, SPST-NO, 0.13A, 350V, SMD | element14 |
PHOTOMOS RELAY 350V .13A 1NO S | TTI Europe |
Where can I find additional details, specifications and documents for a AQV210EHA?
Additional datasheets, footprints and schematics for AQV210EHA are listed on our Part Details page. You can also find images and similar parts to AQV210EHA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV210EHA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV210EHA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV210EHA fall under?
The AQV210EHA is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GE 1 Form A (DIP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV210EHA when available in the PhotoMOS GE 1 Form A (DIP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV210EHA you can contact the distributor directly for product support, shipping queries etc.
Is the AQV210EHA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV210EHA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQV210EHA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV210EHA often in real-time on the comparison pages.
What if I can't find stock of AQV210EHA?
You can fill out our help required form which you can use to request a quote for AQV210EHA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.