Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.33
|
No stock
|
Buy Now | |
Relay Specialties
from US$2.62
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$2.78
|
-
|
Buy Now | |
Future Electronics
from US$3.92
|
-
|
Buy Now | |
Avnet America
from US$3.07
|
-
|
Buy Now | |
RS Americas
from US$4.18
|
-
|
Buy Now | |
element14
from US$3.15
|
-
|
Buy Now | |
TTI Europe
from US$3.13
|
-
|
Buy Now |
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 350 V |
Continuous Load Current (IL) | Max.: 0.13 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | GU 1 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.4 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.79 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 23 ohm |
On Resistance (Maximum) (Ron) | 35 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.25 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.05 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 280 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 130 mA |
Junction temperature (Tj) | 125°C |
PANASONIC EW/AROMAT PHOTOMOS ( | Relay Specialties |
Photomos Relay, 350V, 130Ma | Newark Electronics |
AQV21 Series SPST 130 mA 350 V 35 Ohm SMT 1 Channel Solid State Relay - DIP-6 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 130mA 350V AC/DC-OUT 6-Pin DIP Surface Mount Tube | Avnet America |
PhotoMOSPhotoMOS GU 1 Form A (DIP6-pin type) | Panasonic Electronic Components AQV210A | RS Americas |
PHOTOMOS RELAY 350V 0.130A NO | TTI Europe |
MOSFET RELAY, SPST-NO, 0.13A, 350V, SMD | Farnell |
Where can I find additional details, specifications and documents for a AQV210A?
Additional datasheets, footprints and schematics for AQV210A are listed on our Part Details page. You can also find images and similar parts to AQV210A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV210A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV210A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV210A fall under?
The AQV210A is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU 1 Form A (DIP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV210A when available in the PhotoMOS GU 1 Form A (DIP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV210A you can contact the distributor directly for product support, shipping queries etc.
Is the AQV210A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV210A have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AQV210A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV210A often in real-time on the comparison pages.
What if I can't find stock of AQV210A?
You can fill out our help required form which you can use to request a quote for AQV210A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.