Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.84
|
50
in stock
|
Buy Now | |
element14
from US$5.16
|
50
in stock
|
Buy Now | |
Farnell
from US$4.91
|
50
in stock
|
Buy Now | |
Future Electronics
from US$5.81
|
-
|
Buy Now | |
Avnet America
from US$4.50
|
-
|
Buy Now | |
RS Americas
from US$5.44
|
-
|
Buy Now | |
TTI Europe
from US$4.71
|
-
|
Buy Now |
Package | DIP6 |
---|---|
Voltage Type | DC |
Load Voltage [ VL ] (VL) | 40 V |
Continuous Load Current (IL) | Max.: 0.7 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | HF 1 Form A |
Type | HF |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 10 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 150 mW |
Peak Load Current (Ipeak) | 1.8 A |
Power Dissipation (Pout) | 360 mW |
Total Power Dissipation (Pt) | 410 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 2.3 mA |
LED Operate Current (Maximum) | 5 mA |
LED Turn Off Current (Minimum) | 0.8 mA |
LED Turn Off Current (Typical) | 2.2 mA |
LED Dropout Voltage (Typical) (VF) | 2.3 V |
LED Dropout Voltage (Maximum) (VF) | 3 V |
On Resistance (Typical) (Ron) | 0.3 ohm |
On Resistance (Maximum) (Ron) | 0.5 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.23 ms |
Turn On Time (Maximum) | 1 ms |
Turn Off Time (Typical) | 0.07 ms |
Turn Off Time (Maximum) | 1 ms |
I/O Capacitance (Typical) (Ciso) | 1.3 pF |
I/O Capacitance (Maximum) (Ciso) | 3 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 10 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 32 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 700 mA |
Junction temperature (Tj) | 125°C |
Mosfet Relay, Spst-No, 0.7A, 40V, Tht Rohs Compliant: Yes |Panasonic AQV101 | Newark Electronics |
MOSFET RELAY, SPST-NO, 0.7A, 40V, THT | element14 |
Relay, HF PhotoMOS, Low On Resistance, 4 | RS |
AQV10 Series SPST 0.7 A 40 VDC Through Hole Solid State Relay - DIP-6 | Future Electronics |
Relay SSR 2.3mA 3V DC-IN 700mA 40V DC-OUT 6-Pin DIP Through Hole Tube | Avnet America |
Relay, Photo MOS, 700 mA (Output), Load, 40 V (Output), Load, Tube (Style) | Panasonic Electronic Components AQV101 | RS Americas |
PHOTOMOS SIGNAL RELAY 40V PCB | TTI Europe |
Where can I find additional details, specifications and documents for a AQV101?
Additional datasheets, footprints and schematics for AQV101 are listed on our Part Details page. You can also find images and similar parts to AQV101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV101 fall under?
The AQV101 is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS HF 1 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQV101 when available in the PhotoMOS HF 1 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV101 you can contact the distributor directly for product support, shipping queries etc.
Is the AQV101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV101 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for AQV101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV101 often in real-time on the comparison pages.
What if I can't find stock of AQV101?
You can fill out our help required form which you can use to request a quote for AQV101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.