Status: | Unknown |
---|---|
Series: | AQH Series |
RoHS: | Unknown |
No distributors results available
Contact Configuration | SPST-NO |
---|---|
Load Current | 1.2A |
Operating Voltage Max | - |
Relay Mounting | PCB |
Relay Terminals | SMD |
Switching Mode | Random Turn On |
Operating Voltage Min | - |
Control Voltage Min | - |
Control Voltage Max | - |
Product Range | AQH Series |
SVHC | No SVHC (07-Jul-2017) |
Output Voltage | 600V |
Where can I find additional details, specifications and documents for a AQH3223AJ?
Additional datasheets, footprints and schematics for AQH3223AJ are listed on our Part Details page. You can also find images and similar parts to AQH3223AJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQH3223AJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQH3223AJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQH3223AJ fall under?
The AQH3223AJ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AQH3223AJ when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQH3223AJ you can contact the distributor directly for product support, shipping queries etc.
Is the AQH3223AJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQH3223AJ have stock available?
There is no stock from authorised distributors for AQH3223AJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQH3223AJ often in real-time on the comparison pages.
What if I can't find stock of AQH3223AJ?
You can fill out our help required form which you can use to request a quote for AQH3223AJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.