Status: | Unknown |
---|---|
Series: | AQH Series |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.91
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 900mA |
Operating Voltage Max | - |
Relay Mounting | PCB |
Relay Terminals | SMD |
Switching Mode | Zero Crossing |
Operating Voltage Min | - |
Control Voltage Min | - |
Control Voltage Max | - |
Product Range | AQH Series |
SVHC | No SVHC (07-Jul-2017) |
Output Voltage | 600V |
PHOTOMOS RELAY 600V 0,9A 1NO T | TTI Europe |
Where can I find additional details, specifications and documents for a AQH2213AJ?
Additional datasheets, footprints and schematics for AQH2213AJ are listed on our Part Details page. You can also find images and similar parts to AQH2213AJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQH2213AJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQH2213AJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQH2213AJ fall under?
The AQH2213AJ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AQH2213AJ when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQH2213AJ you can contact the distributor directly for product support, shipping queries etc.
Is the AQH2213AJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQH2213AJ have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for AQH2213AJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQH2213AJ often in real-time on the comparison pages.
What if I can't find stock of AQH2213AJ?
You can fill out our help required form which you can use to request a quote for AQH2213AJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.