Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.48
|
120
in stock
|
Buy Now | |
TTI Europe
from US$0.90
|
1,150
in stock
|
Buy Now | |
Distrelec
from US$1.13
|
542
in stock
|
Buy Now | |
Future Electronics
from US$0.99
|
515
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
35
in stock
|
Buy Now | |
element14
from US$1.12
|
35
in stock
|
Buy Now | |
Farnell
from US$1.15
|
35
in stock
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
RS Americas
from US$1.70
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Type of Load | AC type |
---|---|
Zero-Cross Function | Zero-cross |
Terminal Type | Standard PC board terminal |
Packing Quantity | Tube |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Package | DIP8pin |
Input: LED Forward Current | 50mA |
Output: Repetitive Peak Off-State Voltage | 600V |
Output: On-State RMS Current | 0.9A |
Output: Non-Repetitive Surge Current | 9A |
I/O Isolation Voltage | 5,000Vrms |
Perature | -30 to +85°C |
Temperature Limits: Storage | -40 to +125°C |
Snubber Circuit | Without snubber circuit |
Junction temperature | 125°C |
Arrow Electronics United States Tel. 1-855-326-4757 | 1000 |
Newark, An Avnet Company United States Tel. 1-800-4-NEWARK | 111 |
TTI Inc United States Tel. 1-800-225-5884 | 50 |
SOLID STATE RELAY | TTI Europe |
Panasonic Solid State Relay, AQH, 1NO, 900mA, 200V, PCB Pins | Distrelec |
AH-H Series SPST 0.9 A 600 V Through Hole Zero Cross Solid State Relay - DIP-8 | Future Electronics |
SSR,SPNO,DIP8,zero-cross, 600V 900mA | RS |
Ssr, Pcb, Spst-No, 600Vac, 900Ma | Newark Electronics |
SSR, PCB, SPST-NO, 600VAC, 900MA | element14 |
Relay SSR 25mA 1.3V DC-IN 0.9A 600V AC-OUT 8-Pin SMD Through Hole Tube | Avnet America |
Relay, 0.9 A, 600 V (Repetitive Peak OFF-State Voltage), AC, Solid State, 9 A | Panasonic Electronic Components AQH2213 | RS Americas |
PANASONIC EW/AROMAT SOLID STAT | Relay Specialties |
Where can I find additional details, specifications and documents for a AQH2213?
Additional datasheets, footprints and schematics for AQH2213 are listed on our Part Details page. You can also find images and similar parts to AQH2213 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQH2213 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQH2213 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQH2213 fall under?
The AQH2213 is listed under Relays & Contactors > Semiconductor Relays > Solid State Relays > AQ-H Series Solid State Relay.
Can I view similar or alternative parts?
You can view similar parts to AQH2213 when available in the AQ-H Series Solid State Relay range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQH2213 you can contact the distributor directly for product support, shipping queries etc.
Is the AQH2213 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQH2213 have stock available?
Authorised distributors including TTI Europe, Distrelec, Future Electronics, RS and Newark Electronics have stock available or on a lead time for AQH2213.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQH2213 often in real-time on the comparison pages.
What if I can't find stock of AQH2213?
You can fill out our help required form which you can use to request a quote for AQH2213 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.