Status: | Unknown |
---|---|
Series: | AQH Series |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.80
|
14,200
in stock
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 600mA |
Operating Voltage Max | - |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Zero Crossing |
Operating Voltage Min | - |
Control Voltage Min | - |
Control Voltage Max | - |
Product Range | AQH Series |
SVHC | No SVHC (07-Jul-2017) |
Output Voltage | 600V |
PHOTOMOS RELAY 600V 0,8A 1NO T | TTI Europe |
Where can I find additional details, specifications and documents for a AQH1213J?
Additional datasheets, footprints and schematics for AQH1213J are listed on our Part Details page. You can also find images and similar parts to AQH1213J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQH1213J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQH1213J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQH1213J fall under?
The AQH1213J is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AQH1213J when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQH1213J you can contact the distributor directly for product support, shipping queries etc.
Is the AQH1213J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQH1213J have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for AQH1213J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQH1213J often in real-time on the comparison pages.
What if I can't find stock of AQH1213J?
You can fill out our help required form which you can use to request a quote for AQH1213J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.