Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
146
in stock
|
Buy Now | |
TTI Europe
from US$0.80
|
14,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
-
|
Buy Now | |
Future Electronics
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
RS Americas
from US$1.51
|
-
|
Buy Now | |
element14
from US$1.26
|
-
|
Buy Now | |
Farnell
from US$1.35
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Type of Load | AC type |
---|---|
Zero-Cross Function | Zero-cross |
Terminal Type | Standard PC board terminal |
Packing Quantity | Tube |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Package | DIP8pin |
Input: LED Forward Current | 50mA |
Output: Repetitive Peak Off-State Voltage | 600V |
Output: On-State RMS Current | 0.6A |
Output: Non-Repetitive Surge Current | 6A |
I/O Isolation Voltage | 5,000Vrms |
Perature | -30 to +85°C |
Temperature Limits: Storage | -40 to +125°C |
Snubber Circuit | Without snubber circuit |
Junction temperature | 125°C |
PHOTOMOS RELAY 600V 0,8A 1NO T | TTI Europe |
Relay,SSR,Control,Through Hole,8 Pin | RS |
Ssr, Pcb Mount, Spst-No, 600Vac, 600Ma | Newark Electronics |
AH-H Series SPST 0.6 A 6 VDC 600 VAC Zero Cross Solid State Relay | Future Electronics |
Relay SSR 25mA 1.3V DC-IN 0.6A 600V AC-OUT 8-Pin SMD Through Hole Tube | Avnet America |
Relay, 1 A (Max.), 6 V (Max.), 5000 VAC (Between Input & Output), 10 us (Max.) | Panasonic Electronic Components AQH1213 | RS Americas |
PANASONIC EW/AROMAT SOLID STAT | Relay Specialties |
Where can I find additional details, specifications and documents for a AQH1213?
Additional datasheets, footprints and schematics for AQH1213 are listed on our Part Details page. You can also find images and similar parts to AQH1213 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQH1213 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQH1213 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQH1213 fall under?
The AQH1213 is listed under Relays & Contactors > Semiconductor Relays > Solid State Relays > AQ-H Series Solid State Relay.
Can I view similar or alternative parts?
You can view similar parts to AQH1213 when available in the AQ-H Series Solid State Relay range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQH1213 you can contact the distributor directly for product support, shipping queries etc.
Is the AQH1213 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQH1213 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AQH1213.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQH1213 often in real-time on the comparison pages.
What if I can't find stock of AQH1213?
You can fill out our help required form which you can use to request a quote for AQH1213 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.