Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.68
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.90
|
37
in stock
|
Buy Now | |
RS
from US$3.76
|
20
in stock
|
Buy Now | |
element14
from US$3.71
|
20
in stock
|
Buy Now | |
Farnell
from US$3.87
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$4.64
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$4.49
|
5
in stock
|
Buy Now | |
Future Electronics
from US$3.32
|
-
|
Buy Now | |
Avnet America
from US$2.62
|
-
|
Buy Now | |
RS Americas
from US$4.37
|
-
|
Buy Now | |
TTI Europe
from US$2.93
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Type of Load | AC type |
---|---|
Zero-Cross Function | Random |
Input Side: Rating voltage | 12V DC |
Output Side: Max. Load Current | 2A |
Output Side: Load Voltage | 75 to 264Vrms |
Package | SIL4pin |
Terminal Type | Standard PC board terminal |
Packing Quantity | Tube |
Packing Quantity; Inner Carton (Pcs.) | 20 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Input Side: Input Voltage | 9.6 to 14.4V DC |
Input Side: Input Impedance (Approx.) | 0.8kΩ |
Input Side: Drop-Out Voltage | Min. 1V |
Output: Non-Repetitive Surge Current | 30A |
Output Side: Max. Off-State Leakage Current | 1.5mA |
Operate Time (Initial) (at 20°C) | 1ms |
Release Time, Max. | 1/2 cycle of voltage sine wave + 1ms |
I/O Isolation Voltage | 3,000 Vrms between input and output |
Ambient Temperature | -30°C to +80°C -22°F to +176°F (Non-condensing at low temperatures) |
Storage Temperature | -30°C to +100°C -22°F to +212°F |
Snubber Circuit | With snubber circuit |
Relay: solid state | Transfer Multisort Elektronik |
Solid State Relay, 2A, 9.6-14.4Vdc, Th | Newark Electronics |
Solid state relay, 1-Form-A, 75 to 264V/ | RS |
SOLID STATE RELAY, 2A, 9.6-14.4VDC, TH | element14 |
AQG Series SPST 2 A 14.4 V Single Channel Solid State Relay - SIP-4 | Future Electronics |
Relay SSR 12V DC-IN 2A 264V AC-OUT 4-Pin SIL Through Hole Carton/Case | Avnet America |
AQG Solid State Relay(SSR) | Panasonic Electronic Components AQG22212 | RS Americas |
SOLID STATE RELAY | TTI Europe |
Solid State Relay Con | Relay Specialties |
Where can I find additional details, specifications and documents for a AQG22212?
Additional datasheets, footprints and schematics for AQG22212 are listed on our Part Details page. You can also find images and similar parts to AQG22212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQG22212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQG22212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQG22212 fall under?
The AQG22212 is listed under Relays & Contactors > Semiconductor Relays > Solid State Relays > AQ-G Series Solid State Relay.
Can I view similar or alternative parts?
You can view similar parts to AQG22212 when available in the AQ-G Series Solid State Relay range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQG22212 you can contact the distributor directly for product support, shipping queries etc.
Is the AQG22212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQG22212 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for AQG22212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQG22212 often in real-time on the comparison pages.
What if I can't find stock of AQG22212?
You can fill out our help required form which you can use to request a quote for AQG22212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.