Status: | Unknown |
---|---|
Series: | AQG Series |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Load Current | 2A |
Operating Voltage Max | 250VAC |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Zero Crossing |
Operating Voltage Min | 75VAC |
Control Voltage Min | 9.6VDC |
Control Voltage Max | 14.4VDC |
Product Range | AQG Series |
SVHC | No SVHC (07-Jul-2017) |
Control Voltage DC Max | 14.4VDC |
Control Voltage DC Min | 9.6VDC |
Control Voltage Range | 9.6V DC to 14.4V DC |
Load Voltage Range | 75V AC to 264V AC |
Operating Voltage Range | 75V AC to 250V AC |
Surge Current | 30A |
Aqg22112J |Panasonic Electronic Components AQG22112J | Newark Electronics |
SOLID STATE RELAY 12V 2A 1NO | TTI Europe |
Relay SSR 14.4V DC-IN 2A 264V AC-OUT 4-Pin Slim | Avnet Abacus |
Where can I find additional details, specifications and documents for a AQG22112J?
Additional datasheets, footprints and schematics for AQG22112J are listed on our Part Details page. You can also find images and similar parts to AQG22112J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQG22112J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQG22112J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQG22112J fall under?
The AQG22112J is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AQG22112J when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQG22112J you can contact the distributor directly for product support, shipping queries etc.
Is the AQG22112J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQG22112J have stock available?
Authorised distributors including Newark Electronics, TTI Europe and Avnet Abacus have stock available or on a lead time for AQG22112J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQG22112J often in real-time on the comparison pages.
What if I can't find stock of AQG22112J?
You can fill out our help required form which you can use to request a quote for AQG22112J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.