Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.22
Contact Configuration | - |
---|---|
Load Current | 40A |
Operating Voltage Max | 250VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Random Turn On |
Operating Voltage Min | 75VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Operating Voltage Range | 75V AC to 250V AC |
Solid-State Relays, 250Vac, 40A | Newark Electronics |
AQ-A Series SPST 40 A 75 to 250 VAC 4 to 32 VDC Random Solid State Relay | Future Electronics |
Relay SSR 20mA 32V DC-IN 40A 250V AC-OUT Panel Carton/Case | Avnet America |
Relays | RS Americas |
Panasonic Solid State Relay, AQA, 1NO, 40A, 250V, Screw Terminal | Distrelec |
PHOTOMOS RELAY 32V 40A | TTI Europe |
SSR, 250VAC, 40A | Farnell |
Where can I find additional details, specifications and documents for a AQA621VL?
Additional datasheets, footprints and schematics for AQA621VL are listed on our Part Details page. You can also find images and similar parts to AQA621VL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQA621VL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQA621VL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQA621VL fall under?
The AQA621VL is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AQA621VL when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQA621VL you can contact the distributor directly for product support, shipping queries etc.
Is the AQA621VL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQA621VL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for AQA621VL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQA621VL often in real-time on the comparison pages.
What if I can't find stock of AQA621VL?
You can fill out our help required form which you can use to request a quote for AQA621VL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.