Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.34
|
No stock
|
Buy Now | |
Conrad
from US$38.87
|
116
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$26.73
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$34.30
|
-
|
Buy Now | |
Future Electronics
from US$32.49
|
-
|
Buy Now | |
Avnet America
from US$25.74
|
-
|
Buy Now | |
RS Americas
from US$37.09
|
-
|
Buy Now | |
Distrelec
from US$34.57
|
-
|
Buy Now | |
TTI Europe
from US$24.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Zero-Cross Function | Zero-cross |
---|---|
Output Side: Max. Load Current | 40A |
Output Side: Load Voltage | 75 to 250Vrms |
Type of Load | AC type |
Terminal Type | Screw terminal |
Packing Quantity | Carton |
Packing Quantity; Inner Carton (Pcs.) | 2 |
Packing Quantity; Outer Carton (Pcs.) | 60 |
Input Side: Input Voltage | 4 to 32V DC |
Input Side: Drop-Out Voltage | Min. 1V |
Output: Non-Repetitive Surge Current | 400A |
Output Side: Max. Off-State Leakage Current | 10mA |
Operate Time (Initial) (at 20°C) | 1/2 cycle of voltage sine wave + 1ms |
Release Time, Max. | 1/2 cycle of voltage sine wave + 1ms |
I/O Isolation Voltage | 4,000 Vrms between input and output 2,500 Vrms between input, output and case |
Ambient Temperature | -20°C to +80°C -4°F to +176°F (Non-condensing at low temperatures) |
Storage Temperature | -20°C to +85°C -4°F to +185°F (Non-condensing at low temperatures) |
Snubber Circuit | With snubber circuit |
Function | Built-in varistor, With LED indication |
Price limited in the shell-phase semiconductor relay, with input / output isolation of 4 kV in a compact standard casing with screw terminals and protective cover at output, function display, internal varistor protection and interference suppression circuit. Application: control and industrial technology, heating technology, cooling technology.This text is machine translated. | Conrad |
Relay: solid state | Transfer Multisort Elektronik |
Solid-State Relays, 250Vac, 40A | Newark Electronics |
AQ-A Series SPST 40 A 75 to 250 VAC 4 to 32 VDC Zero Cross Solid State Relay | Future Electronics |
Relay SSR 20mA 32V DC-IN 40A 250V AC-OUT 4-Pin | Avnet America |
Relays | RS Americas |
Panasonic Solid State Relay, AQA, 1NO, 40A, 250V, Screw Terminal | Distrelec |
PHOTOMOS RELAY 32V 40A | TTI Europe |
SSR, 250VAC, 40A | Farnell |
Where can I find additional details, specifications and documents for a AQA611VL?
Additional datasheets, footprints and schematics for AQA611VL are listed on our Part Details page. You can also find images and similar parts to AQA611VL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQA611VL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQA611VL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQA611VL fall under?
The AQA611VL is listed under Relays & Contactors > Semiconductor Relays > Solid State Relays > AQ-A Series Solid State Relay.
Can I view similar or alternative parts?
You can view similar parts to AQA611VL when available in the AQ-A Series Solid State Relay range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQA611VL you can contact the distributor directly for product support, shipping queries etc.
Is the AQA611VL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQA611VL have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AQA611VL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQA611VL often in real-time on the comparison pages.
What if I can't find stock of AQA611VL?
You can fill out our help required form which you can use to request a quote for AQA611VL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.