AQ2AD1-3/28VDC Switches, Relays & Solenoids by Panasonic

PHOTOMOS RELAY 60V 2A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration -
Load Current 2A
Operating Voltage Max 60VDC
Relay Mounting PCB
Relay Terminals Through Hole
Switching Mode DC Switch
Operating Voltage Min 3VDC
Control Voltage Min 3VDC

Alternative Descriptions

Photomos Relay, 60V, 2A | Newark Electronics
PANASONIC EW/AROMAT SOLID STAT | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AQ2AD1-3/28VDC?

Additional datasheets, footprints and schematics for AQ2AD1-3/28VDC are listed on our Part Details page. You can also find images and similar parts to AQ2AD1-3/28VDC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AQ2AD1-3/28VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQ2AD1-3/28VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AQ2AD1-3/28VDC fall under?

The AQ2AD1-3/28VDC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to AQ2AD1-3/28VDC when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AQ2AD1-3/28VDC you can contact the distributor directly for product support, shipping queries etc.

Is the AQ2AD1-3/28VDC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AQ2AD1-3/28VDC have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for AQ2AD1-3/28VDC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AQ2AD1-3/28VDC often in real-time on the comparison pages.

What if I can't find stock of AQ2AD1-3/28VDC?

You can fill out our help required form which you can use to request a quote for AQ2AD1-3/28VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay