Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.23
|
No stock
|
Buy Now | |
Future Electronics
from US$6.48
|
135
in stock
|
Buy Now | |
Newark Electronics
from US$6.63
|
-
|
Buy Now | |
Avnet America
from US$6.20
|
-
|
Buy Now | |
RS Americas
from US$8.80
|
-
|
Buy Now | |
element14
from US$7.82
|
-
|
Buy Now | |
TTI Europe
from US$8.91
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Zero-Cross Function | Random |
---|---|
Input Side: Rating voltage | 5V DC |
Output Side: Max. Load Current | 2A |
Output Side: Load Voltage | 75 to 250Vrms |
Input Terminals Distance | 5.08mm |
Type of Load | AC type |
Package | SIL4pin |
Terminal Type | Standard PC board terminal |
Packing Quantity | Carton |
Packing Quantity; Inner Carton (Pcs.) | 20 |
Packing Quantity; Outer Carton (Pcs.) | 200 |
Input Side: Input Voltage | 4 to 6V DC |
Input Side: Input Impedance (Approx.) | 0.3kΩ |
Input Side: Drop-Out Voltage | Min. 0.5V |
Output: Non-Repetitive Surge Current | 30A |
Output Side: Max. Off-State Leakage Current | 5mA/200Vrms applied |
Operate Time (Initial) (at 20°C) | 1ms |
Release Time, Max. | 1/2 cycle of voltage sine wave + 1ms |
I/O Isolation Voltage | 3,000 Vrms between input and output |
Ambient Temperature | -30°C to +80°C -22°F to +176°F |
Storage Temperature | -30°C to +100°C -22°F to +212°F |
Snubber Circuit | With snubber circuit |
AQ8 Series SPST 2 A 75 to 250 VAC 5 VDC Non Zero Cross Solid State Relay | Future Electronics |
Ssr, Pcb Mount, 250Vac, 6Vdc, 2A | Newark Electronics |
Relay SSR 5V DC-IN 2A 600V AC-OUT 6-Pin SIL Through Hole Carton/Case | Avnet America |
AQ8 Solid State Relay (SSR) | Panasonic Electronic Components AQ2A2-C1-T5VDC | RS Americas |
SOLID STATE RELAY 5V 3A | TTI Europe |
PANASONIC EW/AROMAT SOLID STAT | Relay Specialties |
Where can I find additional details, specifications and documents for a AQ2A2-C1-T5VDC?
Additional datasheets, footprints and schematics for AQ2A2-C1-T5VDC are listed on our Part Details page. You can also find images and similar parts to AQ2A2-C1-T5VDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQ2A2-C1-T5VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQ2A2-C1-T5VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQ2A2-C1-T5VDC fall under?
The AQ2A2-C1-T5VDC is listed under Relays & Contactors > Semiconductor Relays > Solid State Relays > AQ8 Series Solid State Relay.
Can I view similar or alternative parts?
You can view similar parts to AQ2A2-C1-T5VDC when available in the AQ8 Series Solid State Relay range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQ2A2-C1-T5VDC you can contact the distributor directly for product support, shipping queries etc.
Is the AQ2A2-C1-T5VDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQ2A2-C1-T5VDC have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQ2A2-C1-T5VDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQ2A2-C1-T5VDC often in real-time on the comparison pages.
What if I can't find stock of AQ2A2-C1-T5VDC?
You can fill out our help required form which you can use to request a quote for AQ2A2-C1-T5VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.