Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Power Max | 10.89W |
---|---|
Output Voltage Min | 600mV |
Output Voltage Max | 3.63V |
Output Current Max | 3A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | DOSA |
Input Voltage DC Min | 2.4V |
Input Voltage DC Max | 5.5V |
Height | 6.25mm |
Depth | 12.2mm |
Width | 12.2mm |
Product Range | - |
Where can I find additional details, specifications and documents for a APXH003A0X-SRZ?
Additional datasheets, footprints and schematics for APXH003A0X-SRZ are listed on our Part Details page. You can also find images and similar parts to APXH003A0X-SRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APXH003A0X-SRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APXH003A0X-SRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APXH003A0X-SRZ fall under?
The APXH003A0X-SRZ is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to APXH003A0X-SRZ when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APXH003A0X-SRZ you can contact the distributor directly for product support, shipping queries etc.
Is the APXH003A0X-SRZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APXH003A0X-SRZ have stock available?
Authorised distributors including TTI Europe and Farnell have stock available or on a lead time for APXH003A0X-SRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APXH003A0X-SRZ often in real-time on the comparison pages.
What if I can't find stock of APXH003A0X-SRZ?
You can fill out our help required form which you can use to request a quote for APXH003A0X-SRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.