Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
2,082
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
6,010
in stock
|
Buy Now | |
element14
from US$0.15
|
3,052
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
2,082
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Threshold Voltage | 3.08V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low, Push-Pull |
Digital IC Case | SOT-143 |
No. of Pins | 4Pins |
Delay Time | 200ms |
RoHS Compliant | No |
SUPERVISOR 3,08V LOW SOT143-3 | Rutronik |
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C | element14 |
Mpu Supervisor/Monitor, -40 To 85Deg C Rohs Compliant: Yes |Diodes Inc. APX811-31UG-7 | Newark Electronics |
Processor Supervisor 3.08V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R | Avnet Silica |
APX811 Series 3.08 V Surface Mount Push Pull Microprocessor Supervisor - SOT-143 | Future Electronics |
Where can I find additional details, specifications and documents for a APX811-31UG-7.?
Additional datasheets, footprints and schematics for APX811-31UG-7. are listed on our Part Details page. You can also find images and similar parts to APX811-31UG-7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APX811-31UG-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APX811-31UG-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APX811-31UG-7. fall under?
The APX811-31UG-7. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to APX811-31UG-7. when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APX811-31UG-7. you can contact the distributor directly for product support, shipping queries etc.
Is the APX811-31UG-7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APX811-31UG-7. have stock available?
Authorised distributors including Rutronik, element14, Newark Electronics, Farnell and Avnet Silica have stock available or on a lead time for APX811-31UG-7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APX811-31UG-7. often in real-time on the comparison pages.
What if I can't find stock of APX811-31UG-7.?
You can fill out our help required form which you can use to request a quote for APX811-31UG-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.