Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.57
|
19
in stock
|
Buy Now | |
Sager
from US$5.77
|
3,710
in stock
|
Buy Now | |
TRC Electronics
from US$6.00
|
3,141
in stock
|
Buy Now | |
TTI Europe
from US$5.65
|
1,717
in stock
|
Buy Now | |
RS Americas
from US$8.08
|
167
in stock
|
Buy Now | |
Newark Electronics
from US$6.14
|
134
in stock
|
Buy Now | |
Future Electronics
from US$7.84
|
108
in stock
|
Buy Now | |
Conrad
from US$11.08
|
94
in stock
|
Buy Now | |
element14
from US$7.82
|
86
in stock
|
Buy Now | |
Farnell
from US$8.57
|
86
in stock
|
Buy Now | |
Jameco Electronics
from US$5.70
|
73
in stock
|
Buy Now | |
Chip One Stop
from US$5.18
|
2
in stock
|
Buy Now | |
Schukat Electronic
from US$5.45
|
-
|
Buy Now | |
Distrelec
from US$5.69
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
LED Power Supplies 12W 24V 0.5A 90-264VAC Constant V | Sager |
24Vdc LED Driver Plastic Case 24V 0.5A LED Driver | TRC Electronics |
AC/DC 12W 24V 0.5A LED | TTI Europe |
Power Supply, AC-DC,24V,0.5A,100-264V In, Enclosed, LED Driver,12W, APV-12 Series | MEAN WELL APV-12-24 | RS Americas |
Led Driver, Const Voltage, 12W | Newark Electronics |
100 - 240Vac, 12W, 24V, IP42 LED Driver | Future Electronics |
Universal input · Plastic enclosure IP30 · APV-12: Overload protection, pulsing hiccup shutdown, auto recovery · APC-12: Overload protection, current limiting · Protections: short circuit/over load/over voltage · Suitable for LED lighting and moving sign applications · APV-12: Constant voltage · APC-12: Constant current | Conrad |
Mean Well APV-12-24 Enclosed Switching LED Power Supply 24 Volts 0.5 Amps 12 Wat | Jameco Electronics |
LED Driver,24V, 0.5A Power Supply, 12W | RS |
SPS 12W 24V/0,5A CV | Schukat Electronic |
MEAN WELL Constant Voltage DC Power Supply, 12W, 24V, 500mA | Distrelec |
Where can I find additional details, specifications and documents for a APV-12-24?
Additional datasheets, footprints and schematics for APV-12-24 are listed on our Part Details page. You can also find images and similar parts to APV-12-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APV-12-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APV-12-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APV-12-24 fall under?
The APV-12-24 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to APV-12-24 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APV-12-24 you can contact the distributor directly for product support, shipping queries etc.
Is the APV-12-24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for APV-12-24 have stock available?
Authorised distributors including Sager, TRC Electronics, TTI Europe, RS Americas and Newark Electronics have stock available or on a lead time for APV-12-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APV-12-24 often in real-time on the comparison pages.
What if I can't find stock of APV-12-24?
You can fill out our help required form which you can use to request a quote for APV-12-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.