Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Package | SOP4 |
---|---|
I/O Isolation Voltage (Viso) | 2,500 Vrms |
Drop-Out Voltage (Typical) (Voc) | 8.7 V |
Short Circuit Current (Typical) (Isc) | 14ÎĽA |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tape and reel packing style (Z) |
Product Name | Photovoltaic MOSFET Driver |
LED Forward Current (IF) | 50 mA |
Peak Forward Current (IFP) | 1 A |
LED Reverse Voltage (VR) | 5 V |
Power Dissipation (Pin) | 75 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.6 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.2 mA |
LED Turn Off Current (Typical) | 0.5 mA |
LED Dropout Voltage (Typical) (VF) | 1.15 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
Drop-Out Voltage (Minimum) (Voc) | 6 V |
Short Circuit Current (Minimum) (Isc) | 5ÎĽA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.4 ms |
Turn Off Time (Typical) | 0.1 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
LED Current (IF) | Min.: 10 mA, Max.: 30 mA |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Packing quantity 1-reel (pcs.) | 1,000 |
Packing quantity Outer carton (pcs.) | 1,000 |
Junction temperature (Tj) | 125°C |
APV Series 2500 Vrms 1 Channel Surface Mount Photovoltaic Mosfet Driver - SOIC-4 | Future Electronics |
Photomos Relay | Newark Electronics |
OPTOISO 2.5KV PHOTOVOLTAIC 4-SOP | Avnet America |
Photovoltaic MOSFET Driver (4-pin SOP T&R) | Panasonic Electronic Components APV1121SZ | RS Americas |
PHOTOVOLTAIC MOSFET DRIVER | TTI Europe |
Where can I find additional details, specifications and documents for a APV1121SZ?
Additional datasheets, footprints and schematics for APV1121SZ are listed on our Part Details page. You can also find images and similar parts to APV1121SZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APV1121SZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APV1121SZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APV1121SZ fall under?
The APV1121SZ is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > Photovoltaic MOSFET Driver.
Can I view similar or alternative parts?
You can view similar parts to APV1121SZ when available in the Photovoltaic MOSFET Driver range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APV1121SZ you can contact the distributor directly for product support, shipping queries etc.
Is the APV1121SZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APV1121SZ have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for APV1121SZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APV1121SZ often in real-time on the comparison pages.
What if I can't find stock of APV1121SZ?
You can fill out our help required form which you can use to request a quote for APV1121SZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.