| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.79
| Distributor | Stock | ||
|---|---|---|---|
|
Sager
from US$1.09
|
2,000
in stock
|
Buy Now |
|
element14
from US$0.96
|
1,339
in stock
|
Buy Now |
|
Farnell
from US$1.82
|
1,339
in stock
|
Buy Now |
|
TTI Americas
from US$1.23
|
1,000
in stock
|
Buy Now |
|
RS
from US$2.08
|
744
in stock
|
Buy Now |
|
Newark Electronics
from US$1.02
|
8
in stock
|
Buy Now |
|
Future Electronics
from US$0.90
|
0
in stock
|
Buy Now |
|
Avnet America
from US$0.79
|
0
in stock
|
Buy Now |
| Buy Now |
| Package | SOP4 |
|---|---|
| I/O Isolation Voltage (Viso) | 2,500 Vrms |
| Drop-Out Voltage (Typical) (Voc) | 8.7 V |
| Short Circuit Current (Typical) (Isc) | 14μA |
| Terminal Type | Surface-mount terminal |
| Packing Quantity | Tape and reel packing style (X) |
| Product Name | Photovoltaic MOSFET Driver |
| LED Forward Current (IF) | 50 mA |
| Peak Forward Current (IFP) | 1 A |
| LED Reverse Voltage (VR) | 5 V |
| Power Dissipation (Pin) | 75 mW |
| Ambient Temperature: Operating (Topr) | -40 to +85°C |
| Ambient Temperature: Storage (Tstg) | -40 to +100°C |
| LED Operate Current (Typical) | 0.6 mA |
| LED Operate Current (Maximum) | 3 mA |
| LED Turn Off Current (Minimum) | 0.2 mA |
| LED Turn Off Current (Typical) | 0.5 mA |
| LED Dropout Voltage (Typical) (VF) | 1.15 V |
| LED Dropout Voltage (Maximum) (VF) | 1.5 V |
| Drop-Out Voltage (Minimum) (Voc) | 6 V |
| Short Circuit Current (Minimum) (Isc) | 5μA |
| Over Current Protection | Nothing |
| Turn On Time (Typical) | 0.4 ms |
| Turn Off Time (Typical) | 0.1 ms |
| I/O Capacitance (Typical) (Ciso) | 0.8 pF |
| Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
| I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
| LED Current (IF) | Min.: 10 mA, Max.: 30 mA |
| External Dimensions | |
| Recommended Mounting Pad (Top View) | |
| Packing quantity 1-reel (pcs.) | 1,000 |
| Packing quantity Outer carton (pcs.) | 1,000 |
| Junction temperature (Tj) | 125°C |
| PHOTODIODE OUTPUT OPTOCOUPLERS SMD/SMT | Sager |
| MOSFET RELAY, SPST-NO, SOP, SMD | element14 |
| MOSFET DRIVER 6VDC 4SOP | TTI Americas |
| Photovoltaic-Mosfet-Driver, 8,7V/14µA, I | RS |
| Mosfet Relay, Photovoltaic, 2.5Kv, Smd | Newark Electronics |
| APV1 Series 2500 Vrms 1 Channel SMT Photovoltaic Mosfet Driver - SOIC-4 | Future Electronics |
| Optocoupler DC-IN Single DC-OUT 4-Pin SOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a APV1121SX?
Additional datasheets, footprints and schematics for APV1121SX are listed on our Part Details page. You can also find images and similar parts to APV1121SX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APV1121SX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APV1121SX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APV1121SX fall under?
The APV1121SX is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > Photovoltaic MOSFET Driver.
Can I view similar or alternative parts?
You can view similar parts to APV1121SX when available in the Photovoltaic MOSFET Driver range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APV1121SX you can contact the distributor directly for product support, shipping queries etc.
Is the APV1121SX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APV1121SX have stock available?
Authorised distributors including Sager, element14, Farnell, TTI Americas and RS have stock available or on a lead time for APV1121SX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APV1121SX often in real-time on the comparison pages.
What if I can't find stock of APV1121SX?
You can fill out our help required form which you can use to request a quote for APV1121SX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.