Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.13
|
28
in stock
|
Buy Now | |
TRC Electronics
from US$11.00
|
2,285
in stock
|
Buy Now | |
Schukat Electronic
from US$10.19
|
1,227
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.19
|
750
in stock
|
Buy Now | |
Sager
from US$10.77
|
259
in stock
|
Buy Now | |
RS Americas
from US$12.67
|
120
in stock
|
Buy Now | |
Conrad
from US$17.22
|
79
in stock
|
Buy Now | |
Jameco Electronics
from US$10.60
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$15.70
|
35
in stock
|
Buy Now | |
element14
from US$14.40
|
13
in stock
|
Buy Now | |
Farnell
from US$14.02
|
13
in stock
|
Buy Now | |
Distrelec
from US$9.77
|
8
in stock
|
Buy Now | |
Future Electronics
from US$12.62
|
-
|
Buy Now | |
TTI Europe
from US$12.26
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
12Vdc LED Driver Plastic Case 12V 3A LED Driver | TRC Electronics |
SPS 36W 12V/3A CV | Schukat Electronic |
Power supply: switched-mode | Transfer Multisort Elektronik |
LED Power Supplies 36W 12V 3A CV LED PS | Sager |
Power Supply, AC-DC,12V,3A,100-264V In, Enclosed, Pnl Mnt, LED Driver, APV-35 Series | MEAN WELL APV-35-12 | RS Americas |
Constant voltage-switching power supply suitable for LED lighting and moving sign applications in IP30 plastic enclosure with an input voltage range of 90-264 V/AC. | Conrad |
Mean Well APV-35-12 35 Watt Single Output Switching Power Supply | Jameco Electronics |
Led Driver, Const Voltage, 36W | Newark Electronics |
LED Driver, 12V, 3A Power Supply, 36W | RS |
MEAN WELL Constant Voltage DC Power Supply, 36W, 12V, 3A | Distrelec |
100 - 240Vac, 36W, 12V, IP30 LED Driver | Future Electronics |
AC/DC 36W 12V 3A CV LED | TTI Europe |
Where can I find additional details, specifications and documents for a APV-35-12?
Additional datasheets, footprints and schematics for APV-35-12 are listed on our Part Details page. You can also find images and similar parts to APV-35-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APV-35-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APV-35-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APV-35-12 fall under?
The APV-35-12 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to APV-35-12 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APV-35-12 you can contact the distributor directly for product support, shipping queries etc.
Is the APV-35-12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for APV-35-12 have stock available?
Authorised distributors including TRC Electronics, Schukat Electronic, Transfer Multisort Elektronik, Sager and RS Americas have stock available or on a lead time for APV-35-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APV-35-12 often in real-time on the comparison pages.
What if I can't find stock of APV-35-12?
You can fill out our help required form which you can use to request a quote for APV-35-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.