Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.49
|
No stock
|
Buy Now | |
Jameco Electronics
from US$5.90
|
120
in stock
|
Buy Now | |
Sager
from US$5.64
|
111
in stock
|
Buy Now | |
Conrad
from US$12.12
|
33
in stock
|
Buy Now | |
Schukat Electronic
from US$5.69
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.69
|
17
in stock
|
Buy Now | |
Distrelec
from US$5.31
|
17
in stock
|
Buy Now | |
TRC Electronics
from US$6.20
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$7.94
|
-
|
Buy Now | |
Avnet America
from US$5.12
|
-
|
Buy Now | |
RS Americas
from US$7.32
|
-
|
Buy Now | |
TTI Europe
from US$7.19
|
-
|
Buy Now | |
Farnell
from US$17.49
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
PWR SPLY,SW,ENCL,LED,16W,15V@ 1A,90-264VAC,STRIP/TIN LEADS | Jameco Electronics |
LED Power Supplies 15W 15V 1A 90-264VAC Constant V | Sager |
Universal input · Plastic enclosure IP30 · APV-16: Overload protection, pulsing hiccup shutdown, auto recovery · APC-16: Overload protection, current limiting · Protections: short circuit/over load/over voltage · Suitable for LED lighting and moving sign applications · APV-16: Constant voltage · APC-16: Constant current | Conrad |
SPS 15W 15V/1A CV | Schukat Electronic |
Power supply: switched-mode | Transfer Multisort Elektronik |
MEAN WELL Constant Voltage DC Power Supply, 15W, 15V, 1A | Distrelec |
15Vdc LED Driver Plastic Case 15V 1A LED Driver | TRC Electronics |
LED Driver,15V, 1A Power Supply, 15W | RS |
Led Driver, Constant Voltage, 15W Rohs Compliant: Yes |Mean Well APV-16-15 | Newark Electronics |
Power Supply, AC-DC,15V,1A,100-264V In, Enclosed, Pnl Mnt, LED Driver, APV-16 Series | MEAN WELL APV-16-15 | RS Americas |
O/P 15V1A | TTI Europe |
Where can I find additional details, specifications and documents for a APV-16-15?
Additional datasheets, footprints and schematics for APV-16-15 are listed on our Part Details page. You can also find images and similar parts to APV-16-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APV-16-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APV-16-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APV-16-15 fall under?
The APV-16-15 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to APV-16-15 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APV-16-15 you can contact the distributor directly for product support, shipping queries etc.
Is the APV-16-15 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for APV-16-15 have stock available?
Authorised distributors including Jameco Electronics, Sager, Conrad, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for APV-16-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APV-16-15 often in real-time on the comparison pages.
What if I can't find stock of APV-16-15?
You can fill out our help required form which you can use to request a quote for APV-16-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.