Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.28
|
370
in stock
|
Buy Now | |
TTI Europe
from US$5.91
|
6,541
in stock
|
Buy Now | |
TRC Electronics
from US$6.20
|
6,130
in stock
|
Buy Now | |
Schukat Electronic
from US$5.67
|
825
in stock
|
Buy Now | |
Sager
from US$5.90
|
730
in stock
|
Buy Now | |
Conrad
from US$11.08
|
638
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.67
|
410
in stock
|
Buy Now | |
RS Americas
from US$8.25
|
373
in stock
|
Buy Now | |
Distrelec
from US$5.90
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$9.43
|
-
|
Buy Now | |
Future Electronics
from US$8.01
|
-
|
Buy Now | |
Jameco Electronics
from US$5.90
|
-
|
Buy Now | |
element14
from US$7.35
|
-
|
Buy Now | |
Farnell
from US$16.28
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
AC/DC 15W 12V 1.25A LED | TTI Europe |
12Vdc LED Driver Plastic Case 12V 1.25A LED Driver | TRC Electronics |
SPS 15W 12V/1,25A CV | Schukat Electronic |
LED Power Supplies 15W 12V 1.25A 90-264VAC Constant V | Sager |
Universal input · Plastic enclosure IP30 · APV-16: Overload protection, pulsing hiccup shutdown, auto recovery · APC-16: Overload protection, current limiting · Protections: short circuit/over load/over voltage · Suitable for LED lighting and moving sign applications · APV-16: Constant voltage · APC-16: Constant current | Conrad |
Power supply: switched-mode | Transfer Multisort Elektronik |
Power Supply, AC-DC,12V,1.25A,100-264V In, Enclosed, LED Driver,15W, APV-16 Series | MEAN WELL APV-16-12 | RS Americas |
LED Driver,12V, 1.25A Power Supply, 16W | RS |
MEAN WELL Constant Voltage DC Power Supply, 15W, 12V, 1.25A | Distrelec |
Led Driver, Constant Voltage, 15W Rohs Compliant: Yes |Mean Well APV-16-12 | Newark Electronics |
100 - 240Vac, 15W, 12V, IP42 LED Driver | Future Electronics |
PWR SPLY,SW,ENCL,LED,16W,12V@ 1.25A,90-264VAC,STRIP/TIN LEAD | Jameco Electronics |
Where can I find additional details, specifications and documents for a APV-16-12?
Additional datasheets, footprints and schematics for APV-16-12 are listed on our Part Details page. You can also find images and similar parts to APV-16-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APV-16-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APV-16-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APV-16-12 fall under?
The APV-16-12 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to APV-16-12 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APV-16-12 you can contact the distributor directly for product support, shipping queries etc.
Is the APV-16-12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for APV-16-12 have stock available?
Authorised distributors including TTI Europe, TRC Electronics, Schukat Electronic, Sager and Conrad have stock available or on a lead time for APV-16-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APV-16-12 often in real-time on the comparison pages.
What if I can't find stock of APV-16-12?
You can fill out our help required form which you can use to request a quote for APV-16-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.