APT50GS60BRDQ2G by Microchip Technology

600V Non-Punch-Thru IGBT

Status: Active
Series: IGBT-NPT-600V
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

IGBT products from Microchip provide high-quality solutions for a wide range of high-voltage and high-power applications. The switching frequency range spans from DC for minimal conduction loss to 150 kHz for very-high-power-density Switch Mode Power Supply (SMPS) applications. There are six product series that utilize three different IGBT technologies: Non-Punch-Through (NPT), Punch-Through (PT) and field stop. All standard IGBT products are available as a single IGBT or as a Combi product packaged with an anti-parallel DQ series diode.

The Ultra Fast NPT-IGBT® family of products is the newest generation of planar IGBTs optimized for outstanding ruggedness and the best trade-off between conduction and switching losses.

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Product Type Discrete IGBT
Package Type SOT-227, TO-247, TO-247-MAX, TO-264, TO-264-MAX, TO-268

Resources

Data Sheets
APT100GT60B2RG, APT100GT60LRG IGBT NPT Medium Frequency Single 600 V 100 A TO-247 MAX Datasheet
APT100GT60JR IGBT NPT Medium Frequency Single 600 V 100 A SOT-227 Datasheet
APT100GT60JRDQ4 IGBT NPT Medium Frequency Combi 600 V 100 A SOT-227 Datasheet
APT15GT60BRDQ1G IGBT NPT Medium Frequency Combi 600 V 15 A TO-247 Datasheet
APT15GT60BRG IGBT NPT Medium Frequency Single 600 V 15 A TO-247 Datasheet
APT200GT60JR IGBT NPT Medium Frequency Single 600 V 200 A SOT-227 Datasheet
APT20GT60BRDQ1G IGBT NPT Medium Frequency Combi 600 V 20 A TO-247 Datasheet
APT20GT60BRG IGBT NPT Medium Frequency Single 600 V 20 A TO-247 Datasheet
APT30GS60BRDQ2G, APT30GS60SRDQ2G IGBT NPT Low Frequency Combi 600 V 30 A TO-247 Datasheet
APT30GT60BRDQ2G IGBT NPT Medium Frequency Combi 600 V 30 A TO-247 Datasheet
APT30GT60BRG IGBT NPT Medium Frequency Single 600 V 30 A TO-247 Datasheet
APT40GT60BR IGBT NPT Medium Frequency Single 600 V 40 A TO-247 Datasheet
APT50GS60BRDQ2, APT50GS60SRDQ2G IGBT NPT Low Frequency Combi 600 V 50 A TO-247 Datasheet
APT50GS60BRG, APT50GS60SRG IGBT NPT High Frequency Single 600 V 50 A TO-247 Datasheet
APT50GT60BRDQ2G IGBT NPT Medium Frequency Combi 600 V 50 A TO-247 Datasheet
APT50GT60BRG, APT50GT60SRG IGBT NPT Medium Frequency Single 600 V 50 A TO-247 Datasheet
APT60GT60BRG, APT60GT60SRG IGBT NPT Medium Frequency Single 600 V 60 A TO-247 Datasheet
APT60GT60JR IGBT NPT Medium Frequency Single 600 V 60 A SOT-227 Datasheet
APT60GT60JRDQ3 IGBT NPT Medium Frequency Combi 600 V 60 A SOT-227 Datasheet




Environmental Information

JEDEC Indicator N/A
ROHS Compliant
China EFUP Unknown
Device Weight (g) 6.2
Shipping Weight (kg) 0.0089
Lead Count N/A
Package Type N/A
Package Width or Size 5x15.87x41.19 mm
Soldering Composition N/A

Alternative Descriptions

POWER IGBT TRANSISTOR | Richardson RFPD


APT50GS60BRDQ2G Semiconductors - ICs by Microsemi

IGBT 600V 93A 415W TO247

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Igbt 600V 93A 415W To247 |Microsemi APT50GS60BRDQ2G | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a APT50GS60BRDQ2G?

Additional datasheets, footprints and schematics for APT50GS60BRDQ2G are listed on our Part Details page. You can also find images and similar parts to APT50GS60BRDQ2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for APT50GS60BRDQ2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APT50GS60BRDQ2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the APT50GS60BRDQ2G you can contact the distributor directly for product support, shipping queries etc.

Is the APT50GS60BRDQ2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for APT50GS60BRDQ2G have stock available?

Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for APT50GS60BRDQ2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for APT50GS60BRDQ2G often in real-time on the comparison pages.

What if I can't find stock of APT50GS60BRDQ2G?

You can fill out our help required form which you can use to request a quote for APT50GS60BRDQ2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay