Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | Patch |
---|---|
Frequency Min | 1.558GHz |
Frequency Max | 1.61GHz |
Antenna Mounting | I-Pex Connector |
Gain | 22dB |
VSWR | 2 |
Input Power | - |
Input Impedance | 50ohm |
Product Range | - |
GNSS/GPS/GLONASS/Beidou Active Patch Ant | RS |
Patch Antenna, 1.558-1.61Ghz, 22Db | Newark Electronics |
1.584GHz Bluetooth, ISM, Wi-Fi, Zigbee Ceramic Patch RF Antenna 1.558GHz 1.61GH | Future Electronics |
Antenna, Patch, 1.558 GHz to 1.61 GHz, 2 VSWR, 22 dBi Gain, I-Pex Connector, Right Hand Circular | Avnet America |
Where can I find additional details, specifications and documents for a APARC2504A-SG3?
Additional datasheets, footprints and schematics for APARC2504A-SG3 are listed on our Part Details page. You can also find images and similar parts to APARC2504A-SG3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APARC2504A-SG3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APARC2504A-SG3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APARC2504A-SG3 fall under?
The APARC2504A-SG3 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to APARC2504A-SG3 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APARC2504A-SG3 you can contact the distributor directly for product support, shipping queries etc.
Is the APARC2504A-SG3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APARC2504A-SG3 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for APARC2504A-SG3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APARC2504A-SG3 often in real-time on the comparison pages.
What if I can't find stock of APARC2504A-SG3?
You can fill out our help required form which you can use to request a quote for APARC2504A-SG3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.