Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.45
|
967
in stock
|
Buy Now | |
Rapid Electronics
from US$4.58
|
37,900
in stock
|
Buy Now | |
Chip One Stop
from US$3.25
|
37,900
in stock
|
Buy Now | |
RS
from US$4.04
|
3,494
in stock
|
Buy Now | |
Newark Electronics
from US$4.48
|
967
in stock
|
Buy Now | |
element14
from US$4.54
|
967
in stock
|
Buy Now | |
Future Electronics
from US$3.85
|
-
|
Buy Now | |
Avnet America
from US$3.85
|
-
|
Buy Now | |
RS Americas
from US$6.56
|
-
|
Buy Now | |
Symmetry Electronics
from US$7.98
|
-
|
Buy Now | |
Richardson RFPD
from US$4.20
|
-
|
Buy Now |
Antenna Type | Patch |
---|---|
Frequency Min | - |
Frequency Max | 1.57542GHz |
Antenna Mounting | I-Pex Connector |
Gain | 2.5dBi |
VSWR | 2 |
Input Power | - |
Input Impedance | 50ohm |
Product Range | - |
Antennas 1575.42 MHZ BW 5MHZ | Rapid Electronics |
RF ANT 1.575GHZ CER PATCH CAB | RS |
Antenna, Patch, 1.57542Ghz, 2.5Dbi Rohs Compliant: Yes |Abracon APAM1866YA18 | Newark Electronics |
ANTENNA, PATCH, 1.57542GHZ, 2.5DBI | element14 |
APAM1866 Series 2.5 dBi GPS Active Internal Patch | Future Electronics |
Antenna, Patch, 1.57542 GHz, 2.5 dBi, Right Hand Circular | Avnet America |
Antenna, GPS active internal patch, 1.575GHZ, 18.0x18.0x7.0mm, compact size | Abracon APAM1866YA18 | RS Americas |
1575.42MHZ, 18*18*7.0mm GPS Active Internal Antenna | Symmetry Electronics |
ANTENNA UNIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a APAM1866YA18?
Additional datasheets, footprints and schematics for APAM1866YA18 are listed on our Part Details page. You can also find images and similar parts to APAM1866YA18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APAM1866YA18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APAM1866YA18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APAM1866YA18 fall under?
The APAM1866YA18 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to APAM1866YA18 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APAM1866YA18 you can contact the distributor directly for product support, shipping queries etc.
Is the APAM1866YA18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APAM1866YA18 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for APAM1866YA18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APAM1866YA18 often in real-time on the comparison pages.
What if I can't find stock of APAM1866YA18?
You can fill out our help required form which you can use to request a quote for APAM1866YA18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.