Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.74
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.53
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.39
|
1,000
in stock
|
Buy Now | |
element14
from US$4.38
|
910
in stock
|
Buy Now | |
Farnell
from US$3.35
|
910
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
810
in stock
|
Buy Now | |
Avnet America
from US$1.21
|
-
|
Buy Now | |
Symmetry Electronics
from US$6.10
|
-
|
Buy Now |
Antenna Type | Patch |
---|---|
Frequency Min | 2.412GHz |
Frequency Max | 2.484GHz |
Antenna Mounting | SMD |
Gain | 7dBi |
VSWR | - |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | Bluetooth ISM Wi-Fi Zigbee |
Mobile Station Antenna 2412MHz Min 2484MHz Max | Rapid Electronics |
ANTENNA, PATCH, 2.412 TO 2.484GHZ, 7DBI | element14 |
Antenna, Patch, 2.412 To 2.484Ghz, 7Dbi | Newark Electronics |
2.4GHZ WIFI/BL/ISM Patch ANT | RS |
WiFi/Bluetooth/ZigBee Antennas | Symmetry Electronics |
Where can I find additional details, specifications and documents for a APAKN2504-S2448-T?
Additional datasheets, footprints and schematics for APAKN2504-S2448-T are listed on our Part Details page. You can also find images and similar parts to APAKN2504-S2448-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APAKN2504-S2448-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APAKN2504-S2448-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APAKN2504-S2448-T fall under?
The APAKN2504-S2448-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to APAKN2504-S2448-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APAKN2504-S2448-T you can contact the distributor directly for product support, shipping queries etc.
Is the APAKN2504-S2448-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APAKN2504-S2448-T have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for APAKN2504-S2448-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APAKN2504-S2448-T often in real-time on the comparison pages.
What if I can't find stock of APAKN2504-S2448-T?
You can fill out our help required form which you can use to request a quote for APAKN2504-S2448-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.