Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.07
|
1,242
in stock
|
Buy Now | |
element14
from US$2.63
|
1,242
in stock
|
Buy Now | |
Farnell
from US$2.21
|
1,242
in stock
|
Buy Now | |
Avnet America
from US$1.94
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$2.21
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.90
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$1.90
|
-
|
Buy Now |
Antenna Type | Patch |
---|---|
Frequency Min | - |
Frequency Max | 1.602GHz |
Antenna Mounting | SMD |
Gain | 3.6dBi |
VSWR | - |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Right Hand Circular |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | Galileo GPS/GNSS GLONASS IoT M2M Remote Technology/Monitoring |
Patch Antenna, Rhc, 1.602Ghz, 3.6Dbi | Newark Electronics |
PATCH ANTENNA, RHC, 1.602GHZ, 3.6DBI | element14 |
Antenna Patch, Galileo, GPS/GNSS, GLONASS, IoT, M2M, Remote Technology, RHC, 1.602GHz, 3.6 dBi, SMD | Avnet America |
Antennas 1575/1602MHZ CERAMIC PATCH | Rapid Electronics |
GPS/GLONASS Patch ANT | RS |
RF ANT 1.575/1.602GHZ CER PATCH | Future Electronics |
Where can I find additional details, specifications and documents for a APAKN2504-C2G-T?
Additional datasheets, footprints and schematics for APAKN2504-C2G-T are listed on our Part Details page. You can also find images and similar parts to APAKN2504-C2G-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APAKN2504-C2G-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APAKN2504-C2G-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APAKN2504-C2G-T fall under?
The APAKN2504-C2G-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to APAKN2504-C2G-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APAKN2504-C2G-T you can contact the distributor directly for product support, shipping queries etc.
Is the APAKN2504-C2G-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APAKN2504-C2G-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Rapid Electronics have stock available or on a lead time for APAKN2504-C2G-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APAKN2504-C2G-T often in real-time on the comparison pages.
What if I can't find stock of APAKN2504-C2G-T?
You can fill out our help required form which you can use to request a quote for APAKN2504-C2G-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.