Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | Patch |
---|---|
Frequency Min | 2.412GHz |
Frequency Max | 2.484GHz |
Antenna Mounting | SMD |
Gain | 5dBi |
VSWR | - |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Patch Antenna, 2.412-2.484Ghz, 5Dbi | Newark Electronics |
Antenna Patch, 2.412GHz to 2.484GHz, 5dBi Gain, 50 ohm, Linear Polarisation | Avnet America |
PATCH ANTENNA, 2.412-2.484GHZ, 5DBI | element14 |
Where can I find additional details, specifications and documents for a APAKN1304-S2450-T?
Additional datasheets, footprints and schematics for APAKN1304-S2450-T are listed on our Part Details page. You can also find images and similar parts to APAKN1304-S2450-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APAKN1304-S2450-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APAKN1304-S2450-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APAKN1304-S2450-T fall under?
The APAKN1304-S2450-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to APAKN1304-S2450-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APAKN1304-S2450-T you can contact the distributor directly for product support, shipping queries etc.
Is the APAKN1304-S2450-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APAKN1304-S2450-T have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for APAKN1304-S2450-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APAKN1304-S2450-T often in real-time on the comparison pages.
What if I can't find stock of APAKN1304-S2450-T?
You can fill out our help required form which you can use to request a quote for APAKN1304-S2450-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.