Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Antenna Type | Patch |
---|---|
Frequency Min | - |
Frequency Max | 1.57542GHz |
Antenna Mounting | Adhesive |
Gain | 0.5dBi |
VSWR | - |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Right Hand Circular |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Antenna Patch, Adhesive, 1.57542 GHz, 0.5dBi Gain, 50 ohm, RHC | Avnet America |
Patch Antenna, 1.57542Ghz, 0.5Dbi | Newark Electronics |
PATCH ANTENNA, 1.57542GHZ, 0.5DBI | element14 |
RF ANT COMPACT GPS PATCH | Future Electronics |
Where can I find additional details, specifications and documents for a APAKN0904-S1575-T?
Additional datasheets, footprints and schematics for APAKN0904-S1575-T are listed on our Part Details page. You can also find images and similar parts to APAKN0904-S1575-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APAKN0904-S1575-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APAKN0904-S1575-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APAKN0904-S1575-T fall under?
The APAKN0904-S1575-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to APAKN0904-S1575-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APAKN0904-S1575-T you can contact the distributor directly for product support, shipping queries etc.
Is the APAKN0904-S1575-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APAKN0904-S1575-T have stock available?
Authorised distributors including Avnet America, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for APAKN0904-S1575-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APAKN0904-S1575-T often in real-time on the comparison pages.
What if I can't find stock of APAKN0904-S1575-T?
You can fill out our help required form which you can use to request a quote for APAKN0904-S1575-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.