Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | Patch |
---|---|
Frequency Min | - |
Frequency Max | 1.60102GHz |
Antenna Mounting | Adhesive |
Gain | 4.5dBi |
VSWR | 2 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Right Hand Circular |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Patch Antenna, 1.60102Ghz, 4.5Dbi | Newark Electronics |
PATCH ANTENNA, 1.60102GHZ, 4.5DBI | element14 |
1.601 GHz 4.5dBi Surface Mount GNSS/GPS/GLONASS Active Patch Antenna | Future Electronics |
Patch Antenna, 1.60102GHz, 2 VSWR, 4.5dBi Gain, 50ohm, Right Hand Circular Polarisation, Adhesive | Avnet America |
Where can I find additional details, specifications and documents for a APAGM2704A-C2G?
Additional datasheets, footprints and schematics for APAGM2704A-C2G are listed on our Part Details page. You can also find images and similar parts to APAGM2704A-C2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APAGM2704A-C2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APAGM2704A-C2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APAGM2704A-C2G fall under?
The APAGM2704A-C2G is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to APAGM2704A-C2G when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APAGM2704A-C2G you can contact the distributor directly for product support, shipping queries etc.
Is the APAGM2704A-C2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APAGM2704A-C2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for APAGM2704A-C2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APAGM2704A-C2G often in real-time on the comparison pages.
What if I can't find stock of APAGM2704A-C2G?
You can fill out our help required form which you can use to request a quote for APAGM2704A-C2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.