Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Antenna Type | Patch |
---|---|
Frequency Min | 2.4GHz |
Frequency Max | 2.5GHz |
Antenna Mounting | Adhesive |
Gain | 4.5dBi |
VSWR | 1.5 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Right Hand Circular |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
RF ANT 2.4GHZ RHCP WIFI/BL PATCH | RS |
Patch Antenna, 2.4-2.5Ghz, 4.5Dbi | Newark Electronics |
PATCH ANTENNA, 2.4-2.5GHZ, 4.5DBI | element14 |
Antenna Patch, Adhesive, 2.4GHz to 2.5GHz, 4.5dBi Gain, 50 ohm, RHC | Avnet America |
Where can I find additional details, specifications and documents for a APAGM2525-S2450?
Additional datasheets, footprints and schematics for APAGM2525-S2450 are listed on our Part Details page. You can also find images and similar parts to APAGM2525-S2450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APAGM2525-S2450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APAGM2525-S2450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APAGM2525-S2450 fall under?
The APAGM2525-S2450 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to APAGM2525-S2450 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APAGM2525-S2450 you can contact the distributor directly for product support, shipping queries etc.
Is the APAGM2525-S2450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APAGM2525-S2450 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for APAGM2525-S2450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APAGM2525-S2450 often in real-time on the comparison pages.
What if I can't find stock of APAGM2525-S2450?
You can fill out our help required form which you can use to request a quote for APAGM2525-S2450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.