Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.21
|
2,463
in stock
|
Buy Now | |
Rapid Electronics
from US$1.08
|
6,626
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
6,626
in stock
|
Buy Now | |
TTI Europe
from US$0.83
|
5,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
2,463
in stock
|
Buy Now | |
element14
from US$1.19
|
2,463
in stock
|
Buy Now | |
RS
from US$1.12
|
935
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
499
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
RS Americas
from US$1.12
|
-
|
Buy Now | |
Symmetry Electronics
from US$2.13
|
-
|
Buy Now | |
Richardson RFPD
from US$1.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | Patch |
---|---|
Frequency Min | 1.592GHz |
Frequency Max | 1.608GHz |
Antenna Mounting | Adhesive |
Gain | - |
VSWR | - |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarization | Right Hand Circular |
Antennas 1590 MHZ 50 OHM RL=8.0DB | Rapid Electronics |
PCB ANTENNA 1590MHZ | TTI Europe |
Patch Antenna, Rhc, 1.592-1.608Ghz | Newark Electronics |
PATCH ANTENNA, RHC, 1.592-1.608GHZ | element14 |
RF ANT 1.575/1.602GHZ CER PATCH | RS |
Antenna, Patch, 1.592 GHz to 1.608 GHz, Right Hand Circular | Avnet America |
GPS GLONASS PATCH 1575.42MHZ | Future Electronics |
RF ANT 1.575/1.602GHZ CER PATCH | Abracon APAE1590R2540AKDB1-T | RS Americas |
1575.42MHZ/1592~1608MHz, 25*25*4mm GPS+GLONASS Patch Antenna | Symmetry Electronics |
ANTENNA UNIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a APAE1590R2540AKDB1-T?
Additional datasheets, footprints and schematics for APAE1590R2540AKDB1-T are listed on our Part Details page. You can also find images and similar parts to APAE1590R2540AKDB1-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APAE1590R2540AKDB1-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APAE1590R2540AKDB1-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APAE1590R2540AKDB1-T fall under?
The APAE1590R2540AKDB1-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to APAE1590R2540AKDB1-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APAE1590R2540AKDB1-T you can contact the distributor directly for product support, shipping queries etc.
Is the APAE1590R2540AKDB1-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APAE1590R2540AKDB1-T have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for APAE1590R2540AKDB1-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APAE1590R2540AKDB1-T often in real-time on the comparison pages.
What if I can't find stock of APAE1590R2540AKDB1-T?
You can fill out our help required form which you can use to request a quote for APAE1590R2540AKDB1-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.