Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 10Pins |
Output Current | 800mA |
Output Voltage Min | 800mV |
Output Voltage Max | 5.5V |
Switching Frequency | 1.2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 6015 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 5.5V |
Primary Input Voltage | 5.5V |
Conv DC-DC Single Step Down 5V to 5.5V 10-Pin MSOP T/R | Avnet Silica |
DC-DC 5.5V 0.8A D MSOP-10L SMD | Rutronik |
AP6015 Series 5.5 V Synchronous Step Down DC-DC Converter - MSOP-10 | Future Electronics |
IC, BUCK, REG, 10MSOP | Farnell |
Where can I find additional details, specifications and documents for a AP6015-M10G-13?
Additional datasheets, footprints and schematics for AP6015-M10G-13 are listed on our Part Details page. You can also find images and similar parts to AP6015-M10G-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP6015-M10G-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP6015-M10G-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP6015-M10G-13 fall under?
The AP6015-M10G-13 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to AP6015-M10G-13 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP6015-M10G-13 you can contact the distributor directly for product support, shipping queries etc.
Is the AP6015-M10G-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP6015-M10G-13 have stock available?
Authorised distributors including Avnet Silica, Rutronik, Future Electronics, Avnet America and Farnell have stock available or on a lead time for AP6015-M10G-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP6015-M10G-13 often in real-time on the comparison pages.
What if I can't find stock of AP6015-M10G-13?
You can fill out our help required form which you can use to request a quote for AP6015-M10G-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.